location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A33983 internal solid state drive 160 GB 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A33983
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A33983 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885976475263 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2024 07:05:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 0A33983 internal solid state drive 160 GB 2.5" Serial ATA :
The long product name of Lenovo 0A33983 internal solid state drive 160 GB 2.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad 160GB 2.5" Intel X25-M Solid State Drive II
More>>>
Lenovo 0A33983 internal solid state drive 160 GB 2.5" Serial ATA:
The official description of Lenovo 0A33983 internal solid state drive 160 GB 2.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad 160GB 2.5 Intel X25-M Solid State Drive II option makes it easy to upgrade the primary hard drive of supported ThinkPad laptops. For additional storage and backup, use the optional new ThinkPad Serial ATA Hard Drive Bay Adapter III (43N3412) to install the ThinkPad 160GB 2.5 Intel X25-M Solid State Drive II.

Short summary description Lenovo 0A33983 internal solid state drive 160 GB 2.5" Serial ATA:
This short summary of the Lenovo 0A33983 internal solid state drive 160 GB 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A33983, 160 GB, 2.5"

Long summary description Lenovo 0A33983 internal solid state drive 160 GB 2.5" Serial ATA:
This is an auto-generated long summary of Lenovo 0A33983 internal solid state drive 160 GB 2.5" Serial ATA based on the first three specs of the first five spec groups.

Lenovo 0A33983. SSD capacity: 160 GB, SSD form factor: 2.5"

Features
SSD capacity *
160 GB
SSD form factor *
2.5"
Interface *
Serial ATA
Weight & dimensions
Width
69.8 mm
Weight & dimensions
Depth
100.5 mm
Height
7 mm
Other features
Internal
Yes
Logistics data
Harmonized System (HS) code
84717070
Source Testseek summary Average rating
Reviews
Updated:
2020-04-25 16:35:14
Uk has collected 65 expert reviews for Lenovo 0A33983 internal solid state drive 160 GB 2.5" Serial ATA and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
techradar.com
Updated:
2020-04-25 16:35:14
When Intel decides to take on a technological challenge, it doesn't arse about. Nope, it crushes the problem with military force. However, with Intel's might also comes a lumbering clumsiness. On occasion, you can see the massive bureaucracy struggle t...
Good Great read throughput, Great random performance results, Proven long term performance...
Bad Intel's update support...
90%
digitalversus.com
Updated:
2020-04-25 16:35:14
A very practical accessory The X25-M, a standard 2.5 inch SSD, is sold with a mount for a 3.5 inch bay. This is a very practical accessory when you want to install it in a casing with no 2.5 inch bay... and many fall into this category. On sale for th...
Good Pluses, Excellent performance in all cases, Comes with a 3.5 inch adaptor to mount it on bays reserved for HDDs...
Bad Minuses, Only exists in two versions: 80 GB and 160 GB...
100%
itreviews.com
Updated:
2020-04-25 16:35:14
Intel has changed the fabrication process that it uses to manufacture the flash memory in its X25-M SSD. The result is a slightly faster drive that is available in 80GB and 160GB versions and which costs quite a bit less than the original X25-M. Intel...
0%
hardwarezone.com.ph
Updated:
2020-04-25 16:35:14
Updated on 30th September 2009 **Article has been updated with Iometer and stress testing results, thus a more substantial conclusion to upsize our original preview article to a full review with a rating.After months of anticipation, Intel's second gen...
Bottom line Intel X25-M Reloaded: Generation 2 Cometh** Updated on 30th September 2009 **Article has been updated with Iometer and stress testing results, thus a more substantial conclusion to upsize our original preview article to a full review with a rating.Intel U...
85%
ocaholic.ch.english
Updated:
2020-04-25 16:35:14
Under the codename "Postville" Intel was developing the second generation of their already successful X25-SSD-Series. Now Intel ships the X25-m with 34 nm NAND Flash. The advantages a shrink comes with are quite predictable: lower manufacturing costs p...
Bottom line Compared to the X25-m of the first generation the X25-m with 34 nm NAND Flash memory the second generation definitely is an upgrade. As long as you dont fill the drive to its top especially the reading performance is blisteringly fast. Also if you wri...
0%
theregister.co.uk
Updated:
2020-04-25 16:35:14
Intel was the first company to deliver a Sata SSD, its 80GB X25-M, and we were blown away by the combination of speed and silence. Unfortunately, the price was rather steep but you can’t make an omelette without breaking eggs. When we reviewed the X25-...
Bottom line Intel’s 34nm Flash memory die-shrink has increased the performance of its revamped X25-M and at the same time made the SSD much cheaper. Excellent news. ® More SSD Reviews... Kingston SSD Now V Patriot Torqx OCZ Vertex Samsung PB22-J...
85%
hardwareheaven.com
Updated:
2020-04-25 16:35:14
The drive we are looking at today is the long awaited Intel replacement which is built on the 34 nanometer manufacturing process - this has the long term benefit of helping to reduce the costs to manufacture therefore meaning less cost to the consumer...
Bottom line The original Intel M25-M SSD was a long term favourite of ours and has managed to remain not only competitive, but still a class leader when it comes to read speeds. Intels move to the 34nm manufacturing process and some changes to the internal archi...
0%
technogog.com
Updated:
2020-04-25 16:35:14
2011 seems to be the year that Solid State Drives (SSD) will move into the mainstream. Manufacturers are dropping the prices of this technology to help integrate them into more user systems. It has been well documented that SSD perform much faster than...
Good Fast, Low power consumption, Works with both laptop and desktops, Includes 3.5" adapter, Brings new life to older laptops/desktops, Built in TRIM support, Works with Intel SSD toolbox, Threeyear warranty...
Bad Expensive, Lacks firmware level garbage collection...
Bottom line The Intel X25-M Mainstream 80GB is a competitively priced SSD that offers excellent performance. Aimed for mobile and desktop clients it can breathe new life into an older system or make a cutting edge machine even better. Currently Intel SSDs are opt...
90%
techreaction.net
Updated:
2020-04-25 16:35:14
As memory chip manufacturers develop better and cheaper manufacturing processes, the computer storage market is quickly becoming saturated by Solid-State Drives. On the bandwagon, Intel is quickly developing gamer and enthusiast class 34nm NAND Flash...
Bottom line Upgrading to an X25-M is not only a breeze, but a must for any hardcore gamer or enthusiast. Both the 80GB and 160GB versions of the X25-M SSDs are great performers and will provide any gamer hours of quite, cool, and blazing fast gaming. At the 2.5” f...
0%
techarp.com
Updated:
2020-04-25 16:35:14
As Intel's second-generation mainstream SSD, the 160 GB X25-M G2 SSD sports some improvements over its predecessor. It uses Intel's latest 34 nm NAND flash memory, which delivers faster write speeds as well as higher storage capacity. It also supports...
0%
itshootout.com
Updated:
2020-04-25 16:35:14
Intel has been dominating the performance CPU market since the release of its Core 2 Duo chips several years ago, but there’s another sector of the market the firm has also been quietly attempting to conquer; Solid State Storage. Intel’s current consu...
Bottom line The tests we ran today provide a good indication of the performance and value of this Intel drive. At around the £200 mark it’s sitting at about £2.50 per GB, which although expensive by traditional HDD standards is par for the course in the SSD world...
90%
tomshardware.com
Updated:
2020-04-25 16:35:14
We recently upgraded our 2010 reference platform, and it should do justice to the latest SATA 6Gb/s drives and the TRIM command. The first part...
Bottom line We recently upgraded our storage test system with a SATA 6Gb/s controller and Windows 7 to accommodate the TRIM feature and upcoming SATA 6Gb/s drives. Soon, we’ll be providing a new charts category that lists all of our 2010 SSD tests. This article in...
0%
storagereview.com
Updated:
2020-04-25 16:35:14
Intel’s X25-M SSD is the current industry standard holding the title as one of the best flash storage drives money can buy. Last year Intel made their best drive even better by decreasing the flash manufacturing process from 50nm to 34nm, substantial...
Bottom line If this review has showed us one thing, it is that fast sequential transfer speeds aren’t important in the whole scheme of things. Out of the four SSDs we tested the Intel X25-M had the slowest sequential write speeds by far. This changed when we shif...
0%
madshrimps.be
Updated:
2020-04-25 16:35:14
Those keeping track of the SSD evolution know that Intel’s SSD product have set a high standard for others to follow and try to keep up with. Their X25-M series features 10 controllers and has ruled the performance charts for everything but sequential...
0%
tomshardware.com
Updated:
2020-04-25 16:35:14
Performance issues, excessive power consumption, and high cost previously kept many folks from buying SSDs. These 12 new drives finally give us a...
Bottom line The good news is that none of the 12 SSDs we reviewed left a bad impression. Only one product, the Cavalry Pelican SSD, failed to reach the performance level we’d expect from modern drives (200+ MB/s reads for desktop/mobile type SSDs). Every other...
0%
Behardware.com
Updated:
2020-04-25 16:35:14
August 27, 2009 Intel made a lot of noise when it arrived on the SSD market in September 2008. With an ultra-high performance 10 channel controller, very effective wear levelling and limitation of writes on memory blocks, the Santa Clara giant had com...
0%
Laptopmag.com
Updated:
2020-04-25 16:35:14
Last fall, Intel turned the solid state storage world upside down when it released the ground-breaking X25-M, the first drive to offer a combination of fast read and write speeds while using lower-cost multi-level cell (MLC) NAND Flash memory. Since th...
Good Blazing fast application open times, Low cost per gigabyte...
Bad Expensive overall, Modest write performance...
Bottom line Intel’s second-gen SSD represents a good value, but its write speeds could be improved.
80%
Techreport.com
Updated:
2020-04-25 16:35:14
Given the firms expertise in both storage controller design and semiconductor fabrication, it was probably only a matter of time before Intel got into the solid-state storage business. The chip giant finally burst onto the SSD scene a little less than...
Bottom line Intels tick-tock approach to processor development delivers new architectures on each tock and then shrinks them to finer process technologies with each tick. This philosophy now appears to be influencing the companys solid-state drives. The second-g...
0%
hothardware.com
Updated:
2020-04-25 16:35:14
When Intel released their first generation 50nm SSD product, the market buzzed with appreciation for the product and its overall performance profile. We in fact took you through the ins and outs of Intels new MLC-based Solid State Drive product line...
Good Excellent Performance, 34nm NAND Flash, Lower Cost Per GB, Random Write Performance...
Bad Price Per GB High In Comparison to Hard Drives, Sustained Writes Lower Than Competing Offerings...
Bottom line The second generation Intel 34nm X25-M SSD showed it was marginally faster in traditional application performance tests like PCMark Vantage but was significantly faster in our synthetic tests like IOmeter and ATTO, where it offered performance gains o...
0%
legitreviews.com
Updated:
2020-04-25 16:35:14
Last fall we had the pleasure of looking at Intel's first Solid State Drive series that was built using 50nm Multi-Level Cell (MLC) NAND Flash components. It is hard to believe that was nearly a year ago, but time has flown by and Intel has already...
Bottom line The Intel X25-M 160GB G2 Solid-State Drive is the real deal and is ideal for mainstream computers that will be making the move to Windows 7 when it comes out in October 2009...
0%
anandtech.com
Updated:
2020-04-25 16:35:14
Be sure to read our latest SSD article: The SSD Relapse for an updated look at the SSD market.Earlier today the FedEx man dropped off a box with this in it:That's the new X25-M G2 I wrote about yesterday, which features a slightly improved controller...
0%
pcper.com
Updated:
2020-04-25 16:35:14
Ive been a fan of the Intel X25-M series ever since reading Ryans review back in September. I also have it to thank for leading me into the hot seat of hardware reviewing. My work with Ryan to report on fragmentation issues present in the early f...
Bottom line While the real-world improvements appear only marginal over its predecessor they *are* improvements. When combined with the drastic reductions in cost, Intel will be giving the competition a real run for their money. If the distributors can keep the...
0%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)