location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic AMDIS 1080P Full HD Webcam with Microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMDIS 1080P Full HD Webcam with Microphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100752507
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867223802
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2022 15:22:44
The date of the most recent change of this product data-sheet in Icecat.
Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic AMDIS 1080P Full HD Webcam with Microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1920 x 1080 Full HD
  • - Built-in noise-reduction microphone
  • - Compatible with most video conferencing software applications
  • - Compatible with PC or laptops with mainstream operating systems
  • - USB 2.0. Simple Plug and Play installation"
Long product name Conceptronic AMDIS 1080P Full HD Webcam with Microphone :
The long product name of Conceptronic AMDIS 1080P Full HD Webcam with Microphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMDIS 1080P Full HD Webcam with Microphone
More>>>
Conceptronic AMDIS 1080P Full HD Webcam with Microphone:
The official description of Conceptronic AMDIS 1080P Full HD Webcam with Microphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this 1080P webcam, you can communicate and share special moments with anyone through the Internet in high resolution and smoother video with 30 frame rate! This webcam is fully compatible with most video conferencing software applications and is equipped with a built-in noise reduction microphone. Perfect for video conferencing, online classing, gaming and live streaming.

Short summary description Conceptronic AMDIS 1080P Full HD Webcam with Microphone:
This short summary of the Conceptronic AMDIS 1080P Full HD Webcam with Microphone data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic AMDIS 1080P Full HD Webcam with Microphone, 2 MP, 1920 x 1080 pixels, Full HD, 30 fps, H.264, M-JPEG, YUV, 90°

Long summary description Conceptronic AMDIS 1080P Full HD Webcam with Microphone:
This is an auto-generated long summary of Conceptronic AMDIS 1080P Full HD Webcam with Microphone based on the first three specs of the first five spec groups.

Conceptronic AMDIS 1080P Full HD Webcam with Microphone. Megapixel (approx.): 2 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB 2.0, Product colour: Black, Mounting type: Stand. Width: 80 mm, Depth: 91 mm, Height: 33 mm. Package type: Box, Package width: 54 mm, Package depth: 83 mm. Master (outer) case width: 290 mm, Master (outer) case length: 440 mm, Master (outer) case height: 400 mm

Performance
Megapixel (approx.) *
2 MP
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Video formats supported
H.264, M-JPEG, YUV
Viewing angle, horizontal
90°
Viewing angle, vertical
90°
Noise reduction
Yes
Operating voltage
5 V
Plug and Play
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black
Mounting type *
Stand
Built-in flash *
No
USB powered
Yes
Cable length
1.5 m
Software
Windows operating systems supported
Yes
Weight & dimensions
Width
80 mm
Depth
91 mm
Weight & dimensions
Height
33 mm
Weight
104 g
Packaging data
Quantity
1
Package type
Box
Package width
54 mm
Package depth
83 mm
Package height
95 mm
Package weight
250 g
Packaging content
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
290 mm
Master (outer) case length
440 mm
Master (outer) case height
400 mm
Master (outer) case gross weight
13.5 kg
Products per master (outer) case
100 pc(s)
Country of origin
China
Technical details
Image sensor size
1/3"
Other features
Lens
3.6 mm
Brand Image Product code Product Stock Price from
Conceptronic AMDIS 2K Super HD Autofocus Webcam with Microphone Conceptronic AMDIS 2K Super HD Autofocus Webcam with Microphone
(show image)
100752707101 AMDIS 2K Super HD Autofocus Webcam with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Flexcam HD with Microphone Conceptronic Flexcam HD with Microphone
(show image)
CLLFLCAMHD Flexcam HD with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic USB Chatcam with microphone Conceptronic USB Chatcam with microphone
(show image)
CLLCHATCAM USB Chatcam with microphone 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Lounge'n'LOOK Flexcam webcam 1.3 MP 1280 x 960 pixels Conceptronic Lounge'n'LOOK Flexcam webcam 1.3 MP 1280 x 960 pixels
(show image)
CLLFLEXCAM Lounge'n'LOOK Flexcam 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black Conceptronic Lounge'n'LOOK DeskCam webcam 1.3 MP 1280 x 960 pixels Black
(show image)
CLLDESKCAM Lounge'n'LOOK DeskCam 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic DeskCam Pro webcam 640 x 480 pixels USB 2.0 Black, Silver Conceptronic DeskCam Pro webcam 640 x 480 pixels USB 2.0 Black, Silver
(show image)
CDESKCAM DeskCam Pro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)