HP logo

HP OMEN Transceptor 17 Sleeve

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65953
Info modified on:
30 Sept 2022, 00:28:20
End of life date:
31 May 2022
Warranty:
One-year limited warranty.
Long product name HP OMEN Transceptor 17 Sleeve:

OMEN Transceptor 17 Sleeve

Short summary description HP OMEN Transceptor 17 Sleeve:

HP OMEN Transceptor 17 Sleeve, Sleeve case, 43.9 cm (17.3"), 790 g

Long summary description HP OMEN Transceptor 17 Sleeve:

HP OMEN Transceptor 17 Sleeve. Case type: Sleeve case, Maximum screen size: 43.9 cm (17.3"). Weight: 790 g. Surface coloration: Monochromatic

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.