location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Lightweight 15.6 Laptop Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lightweight 15.6 Laptop Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1G6D3AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122342876 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 19:24:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Lightweight 15.6 Laptop Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stay hydrated, no matter the hustle, with an easy access water bottle pocket.
  • - Two distinctive external 3D pockets with color blocking effects provide extra storage and easy access to your phone and keys.
  • - The backpack comes with padded shoulder straps and a sternum strap, designed to provide maximum comfort during your commute. Make your way through the world, with ease.
Warranty: One-year limited warranty.
Long product name HP Lightweight 15.6 Laptop Backpack :
The long product name of HP Lightweight 15.6 Laptop Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lightweight 15.6 Laptop Backpack
More>>>
HP Lightweight 15.6 Laptop Backpack:
The official description of HP Lightweight 15.6 Laptop Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Urban Style
Navigate the world with a timeless and lightweight backpack designed with water-resistant fabric and organization pockets for your comfort and convenience.

Short summary description HP Lightweight 15.6 Laptop Backpack:
This short summary of the HP Lightweight 15.6 Laptop Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP Lightweight 15.6 Laptop Backpack, 39.6 cm (15.6"), Foam, Polyester

Long summary description HP Lightweight 15.6 Laptop Backpack:
This is an auto-generated long summary of HP Lightweight 15.6 Laptop Backpack based on the first three specs of the first five spec groups.

HP Lightweight 15.6 Laptop Backpack. Product main colour: Black, Coloration: Monochromatic, Maximum screen size: 39.6 cm (15.6"). Width: 280 mm, Depth: 440 mm, Height: 115 mm. Package width: 280 mm, Package depth: 440 mm, Package height: 115 mm. Material: Foam, Polyester

Organized protection

A padded 15.6-inch diagonal compartment, pockets for your accessories, and a hidden card holder for your metro pass or passport, helps keep your belongings protected, organized, and easily accessible.

Mobility made easy

Take the load off your shoulders with a trolley strap that slides over the handle of your rolling luggage.

Water-resistant, worry-free

Designed with water-resistant fabric to help protect your laptop and personal items. Carry your essentials, stress-free.

Features
Product main colour *
Black
Coloration
Monochromatic
Maximum screen size
39.6 cm (15.6")
Weight & dimensions
Width *
280 mm
Depth *
440 mm
Height *
115 mm
Weight
550 g
Packaging data
Quantity
1
Package width
280 mm
Package depth
440 mm
Package height
115 mm
Package weight
550 g
Material
Material *
Foam, Polyester
Logistics data
Harmonized System (HS) code
42029291
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
New Zealand 1 distributor(s)