Tripp Lite logo

Tripp Lite P580-006-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 6 ft. (1.8m)

Data-sheet quality:
created/standardized by Icecat
Product views:
103495
Info modified on:
10 Aug 2024, 11:17:37
Bullet Points Tripp Lite P580-006-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 6 ft. (1.8m):
  • - Supports UHD resolutions up to 8K @ 30 Hz (4:2:0) for enhanced video without latency
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Latching DisplayPort connectors prevent cable from coming loose accidentally
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty:
Lifetime limited
Long product name Tripp Lite P580-006-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 6 ft. (1.8m):

DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 6 ft. (1.8m)

Tripp Lite P580-006-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 6 ft. (1.8m):

DisplayPort 1.4 Cable Gets Your Gaming, Home Theater or Digital Signage Setup 8K-Ready
This high-speed DisplayPort cable (M/M) securely connects source and display devices compatible with DisplayPort 1.4 audio/video signals. Backward compatible with all your existing DisplayPort devices, including Blu-ray players, game consoles and 4K televisions, the P580-006-V4 is ideal for future-proofing your high-definition or UHD A/V application in anticipation of an 8K upgrade. It flawlessly handles data transfer speeds up to 32 Gbps.

Enjoy the Clarity of 4K/8K Video with 4:2:0 Color
The P580-006-V4 supports 8K UHD video resolutions up to 7680 x 4320 at 30 Hz. It’s compatible with DisplayPort 1.4 standards for carrying HDR signals, which provide a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance and 4:2:0 chroma subsampling allow you to stream 4K Amazon and Netflix content with no complications.

Latching Connectors Help Prevent Accidental Disconnection and Expensive Downtime
Having a cable come loose accidentally can mean costly and time-consuming signal loss. The latching DisplayPort connectors help you avoid such danger, protecting your audio/video transmission by maintaining a secure link without failure. The latching cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the cord always stays connected.

Short summary description Tripp Lite P580-006-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 6 ft. (1.8m):

Tripp Lite P580-006-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 6 ft. (1.8m), 1.83 m, DisplayPort, DisplayPort, Male, Male, 7680 x 4320 pixels

Long summary description Tripp Lite P580-006-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 6 ft. (1.8m):

Tripp Lite P580-006-V4 DisplayPort 1.4 Cable with Latching Connectors, 8K (M/M), Black, 6 ft. (1.8m). Cable length: 1.83 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Cable diameter: 6 mm, Quantity per pack: 1 pc(s), Package width: 165.1 mm. Master (outer) case width: 317.5 mm, Master (outer) case length: 330.2 mm, Master (outer) case height: 69.8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.