location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M4555f MFP Laser A4 1200 x 1200 DPI 52 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise M4555f MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE503A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2014
Product end of life date
Bullet Points HP LaserJet Enterprise M4555f MFP Laser A4 1200 x 1200 DPI 52 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 52 ppm
  • - Mono copying Mono scanning Mono faxing
  • - HP ePrint
  • - USB port Ethernet LAN
  • - Internal memory: 1280 MB Built-in processor Intel LE80578 800 MHz
  • - 75 kg
Warranty: One year next day on-siteone year free phone support, chat, and e-mail
Long product name HP LaserJet Enterprise M4555f MFP Laser A4 1200 x 1200 DPI 52 ppm :
The long product name of HP LaserJet Enterprise M4555f MFP Laser A4 1200 x 1200 DPI 52 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise M4555f MFP
More>>>
HP LaserJet Enterprise M4555f MFP Laser A4 1200 x 1200 DPI 52 ppm:
The official description of HP LaserJet Enterprise M4555f MFP Laser A4 1200 x 1200 DPI 52 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase productivity with this MFP’s fast print and copy speeds, an HP Easy Select control panel and outstanding paper-handling features. Use market-leading management tools to integrate the MFP into existing printing environments.

Features

Enjoy productive, dependable performance with this versatile MFP.
- Stay productive with high performance speeds: print and copy at up to 52 ppm A4.
- Boost productivity – get up to 2,100-sheet paper capacity for large printing jobs from this workhorse MFP. Save time with a 3-bin, 900-sheet stapling mailbox that sorts, staples and stacks.
- Preview jobs using the pivoting colour control panel and use image preview to make adjustments to scan jobs.
- Save time with easy installation, and get exceptional value from optional high-capacity black print cartridges.

Invest in an MFP that integrates easily into IT-managed print environments.
- Save time and money by proactively managing printing environments, and get easy setup and configuration with HP management tools like industry-leading HP Web Jetadmin.
- Extend the capabilities of workgroup print environments via the hardware integration pocket with a rich portfolio of easy-to-integrate solutions.
- Easily update, manage and expand the capabilities of networked printers with HP FutureSmart Firmware.
- Make printing as mobile as you are with HP ePrint.

Stay in control of sensitive information with advanced security features.
- Protect sensitive data stored on the HP MFP with the standard encrypted HP High-Performance Secure Hard Disk.
- Process jobs securely: require a PIN to retrieve print jobs, expand IP addresses on your network with IPv6 and implement network access control with IPSec.
- Create, print, scan and share sensitive business information securely via encrypted email and PDFs.
- Add optional authentication security solutions through the hardware integration pocket.

Conserve resources and meet environmental goals with this ENERGY STAR® qualified MFP.
- Reduce energy use with Instant-on Technology and Instant-on Copy.
- Conserve resources and save paper –automatic two-sided printing reduces paper consumption and PIN printing ensures only authorised use of the MFP.
- Original HP LaserJet print cartridges with energy-efficient toner enable an energy saving of over 18% on every page you print.
- Get free, easy cartridge recycling with HP Planet Partners, plus reduce shipping materials with HP ClearView packaging.
- Reduce energy use with Instant-on Technology and Instant-on Copy.
- Reduce paper use by up to 50% using automatic two-sided printing.
- Reduce clutter and waste – scan, store and share documents digitally.

Short summary description HP LaserJet Enterprise M4555f MFP Laser A4 1200 x 1200 DPI 52 ppm:
This short summary of the HP LaserJet Enterprise M4555f MFP Laser A4 1200 x 1200 DPI 52 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise M4555f MFP, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, White

Long summary description HP LaserJet Enterprise M4555f MFP Laser A4 1200 x 1200 DPI 52 ppm:
This is an auto-generated long summary of HP LaserJet Enterprise M4555f MFP Laser A4 1200 x 1200 DPI 52 ppm based on the first three specs of the first five spec groups.

HP LaserJet Enterprise M4555f MFP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
52 ppm
Time to first page (black, normal)
9.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
52 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Scan to
USB
Scan speed (black)
55 ppm
Input colour depth
30 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Distinctive ring
No
Features
Maximum duty cycle *
250000 pages per month
Digital sender
No
Page description languages
PCL 5c, PCL 6, PDF 1.4, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
HP ePrint
Performance
Maximum internal memory
1280 MB
Card reader integrated
No
Internal memory *
1280 MB
Built-in processor
Yes
Processor family
Intel
Processor model
LE80578
Processor frequency
800 MHz
Mac compatibility
Yes
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
960 W
Power consumption (standby)
54 W
Power consumption (off)
0.15 W
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
825 mm
Depth
710 mm
Height
1115 mm
Weight
75 kg
Other features
Network ready
Yes
Scan file formats
PDF, TIFF, XPS
Compatible operating systems
Windows 7; Windows Vista; Microsoft Windows XP (SP2+), Server 2008 & 2008 R2 Edition (64-bit), Server 2003; Mac OS X v10.5 +
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:09:49
Uk has collected 1 expert review for HP LaserJet Enterprise M4555f MFP Laser A4 1200 x 1200 DPI 52 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2013-08-31 01:09:49
The “h” in the HP LaserJet Enterprise M4555h MFP’s ($2,799 direct) name indicates that it has a built-in hard drive, but it could just as soon stand for “humongous,” When I first encountered the M4555h in our inventory room, I thought of this multifunc...
Good Low claimed cost per page, 120GB encrypted hard drive, 8-inch color touch screen control panel, Good output quality, with great graphics...
Bad Very high sticker price, Fax should be standard at its price...
Bottom line With a 120GB built-in hard drive, the HP LaserJet Enterprise M4555h MFP is a capable network mono laser MFP for an office with huge printing demands and equally deep pockets...
70%