location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR UTM150 + 3Y Lic. hardware firewall 0.9 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTM150 + 3Y Lic.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTM150EW3-100EUS show
Show alternative article codes used in the online market place
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR UTM150 + 3Y Lic. hardware firewall 0.9 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Firewall throughput: 900 Mbit/s
  • - Wired
  • - 1024 MB
Warranty: Lifetime Warranty
Long product name NETGEAR UTM150 + 3Y Lic. hardware firewall 0.9 Gbit/s :
The long product name of NETGEAR UTM150 + 3Y Lic. hardware firewall 0.9 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UTM150, 900Mbps, DES, 3DES, AES, NAT, USB, 2.9kg + 3 years Bunble
More>>>
NETGEAR UTM150 + 3Y Lic. hardware firewall 0.9 Gbit/s:
The official description of NETGEAR UTM150 + 3Y Lic. hardware firewall 0.9 Gbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hardware including 3-year Web, 3-year Email, and 3-year Software Maintenance and Upgrades, 24/7 Support, and Advanced Replacement.

Unified Gateway Security for Smart IT Networks – Without Compromise

The ProSecure UTM series of all-in-one gateway security appliances combine best-of-breed enterprise-strength security technologies from Commtouch, Mailshell, and Sophos with patent-pending Stream Scanning Technology to protect businesses against today’s Web, email, and network threats. Malware hosted on Web pages, phishing attacks, spam, virus infected emails, hackers, denial-of-service attacks, and other threats are now all part of a regular repertoire of sophisticated blended attacks that bypass traditional firewalls with ease. Because comprehensive network security solutions require an abundance of processing power to examine network traffic in real time, existing all-in-one security solutions often use rudimentary security technologies that trade comprehensiveness for speed. True security must satisfy the requirements in both speed and coverage.

All-in-one Network Security - Redefined

ProSecure Unified Threat Management (UTM) Appliances combine performance with comprehensive security coverage. Patent-pending Stream Scanning Technology enables the ProSecure UTM to utilize virus and malware threat databases from ProSecure and Sophos™ that are over one million signatures in size - up to 400x more comprehensive than legacy all-in-one platforms at a speed that is up to 5x faster than conventional methods. This architecture, combined with best-of-breed hybrid in-the-cloud Web filter and anti-spam technologies along with proven firewall, IPS, and VPN functionality, form the ideal growing business gateway security solution.

Revolutionary Stream Scanning Platform

Given the high performance requirements of scanning latency sensitive Web traffic, incorporating enterprise-grade security software technologies onto traditional all-in-one platforms has been a very difficult task. Traditional batch-based scanning methods introduce large amounts of latency into network traffic and can slow Web browsing to a crawl. All-in-one solutions in the past have tried to overcome this by minimizing the malware signature set, scanning only a select few file types, or by avoiding Web scanning altogether. This exposes an entire vector of the network to malware-based attacks. The ProSecure UTM features patent-pending Stream Scanning Technology which analyses data streams as they enter the network. This significantly reduces latency and allows the use of an extensive malware signature library for scanning – thus offering an unprecedented combination of speed and coverage in an all-in-one solution.

Simple Setup, Ease of Management

The ProSecure UTM will easily replace any existing firewall or router. A simple 10-step setup wizard guides you through installation and the UTM will be up and running in minutes. Administration is performed through an intuitive Web-based interface. Set granular policies and alerts, check summary statistics and graphical reports, drill down to IP address-level data, and integrate log data with standard network management tools using SNMP. Malware and IPS signature, software, and firmware updates are all handled by the UTM - online and automatically.

For many administrators and IT personnel one of their biggest nightmares is the management of individual licenses or “seats.” Buying additional licenses when computers and personnel are added to the network is time-consuming and costly. The ProSecure UTM offers Web and email protection subscriptions with no “per-user” licensing.

Short summary description NETGEAR UTM150 + 3Y Lic. hardware firewall 0.9 Gbit/s:
This short summary of the NETGEAR UTM150 + 3Y Lic. hardware firewall 0.9 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR UTM150 + 3Y Lic., 0.9 Gbit/s, 0.4 Gbit/s, ICSA, VPNC, FCC, CE, VCCI, CE/LVD, cUL, RoHS, 128-bit AES, 256-bit AES, 3DES, DES, MD5, SHA-1, HTML, LDAP

Long summary description NETGEAR UTM150 + 3Y Lic. hardware firewall 0.9 Gbit/s:
This is an auto-generated long summary of NETGEAR UTM150 + 3Y Lic. hardware firewall 0.9 Gbit/s based on the first three specs of the first five spec groups.

NETGEAR UTM150 + 3Y Lic.. Firewall throughput: 0.9 Gbit/s, VPN throughput: 0.4 Gbit/s. Certification: ICSA, VPNC, FCC, CE, VCCI, CE/LVD, cUL, RoHS. Security algorithms: 128-bit AES, 256-bit AES, 3DES, DES, MD5, SHA-1, Content filtering: HTML, VPN support: LDAP. Data link protocols: HTTP, HTTPS, SNMP, Management protocols: DHCP, PPPoE, PPTP, Supported network protocols: HTTP, HTTPS, FTP, SMTP, IMAP, POP3, DHCP, PPPoE, PPTP. Connectivity technology: Wired, WAN connection: Ethernet (RJ-45)

Data transmission
Firewall throughput *
0.9 Gbit/s
VPN throughput
0.4 Gbit/s
Performance
Concurrent connections
65000
Certification
ICSA, VPNC, FCC, CE, VCCI, CE/LVD, cUL, RoHS
Network
VPN tunnels quantity
150
Number of VLANs
255
DHCP server
Yes
Security
Security algorithms
128-bit AES, 256-bit AES, 3DES, DES, MD5, SHA-1
Content filtering
HTML
VPN support
LDAP
Protocols
Data link protocols
HTTP, HTTPS, SNMP
Management protocols
DHCP, PPPoE, PPTP
Supported network protocols
HTTP, HTTPS, FTP, SMTP, IMAP, POP3, DHCP, PPPoE, PPTP
Ports & interfaces
Connectivity technology
Wired
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
8
Ports & interfaces
WAN connection
Ethernet (RJ-45)
Ethernet DMZ ports quantity
1
Memory
Internal memory
1024 MB
Storage
Flash memory
2048 MB
Design
Rack mounting
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Dimensions (WxDxH)
44 x 25.3 x 4.3 mm
Weight
2.9 kg
Other features
Minimum system requirements
Windows 2000/XP/Vista/7 Mac X 10.4/10.6
Power requirements
100 - 240 V, 50 - 60 Hz, 1 A
Authentication method
NAT, PAT
Networking features
Gigabit Ethernet
Firewall throughput
900 Mbit/s
VPN throughput
400 Mbit/s
Brand Image Product code Product Stock Price from
NETGEAR UTM150 hardware firewall 0.9 Gbit/s NETGEAR UTM150 hardware firewall 0.9 Gbit/s
(show image)
UTM150-100EUS UTM150 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)