NETGEAR logo

NETGEAR UTM150 hardware firewall 0.9 Gbit/s

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134836
Info modified on:
20 Feb 2024, 15:27:47
Warranty:
Lifetime Warranty
Long product name NETGEAR UTM150 hardware firewall 0.9 Gbit/s:

UTM150, 900Mbps, DES, 3DES, AES, NAT, USB, 2.9kg

NETGEAR UTM150 hardware firewall 0.9 Gbit/s:

Unified Gateway Security for Smart IT Networks – Without Compromise

The ProSecure UTM series of all-in-one gateway security appliances combine best-of-breed enterprise-strength security technologies from Commtouch, Mailshell, and Sophos with patent-pending Stream Scanning Technology to protect businesses against today’s Web, email, and network threats. Malware hosted on Web pages, phishing attacks, spam, virus infected emails, hackers, denial-of-service attacks, and other threats are now all part of a regular repertoire of sophisticated blended attacks that bypass traditional firewalls with ease. Because comprehensive network security solutions require an abundance of processing power to examine network traffic in real time, existing all-in-one security solutions often use rudimentary security technologies that trade comprehensiveness for speed. True security must satisfy the requirements in both speed and coverage.

All-in-one Network Security - Redefined

ProSecure Unified Threat Management (UTM) Appliances combine performance with comprehensive security coverage. Patent-pending Stream Scanning Technology enables the ProSecure UTM to utilize virus and malware threat databases from ProSecure and Sophos™ that are over one million signatures in size - up to 400x more comprehensive than legacy all-in-one platforms at a speed that is up to 5x faster than conventional methods. This architecture, combined with best-of-breed hybrid in-the-cloud Web filter and anti-spam technologies along with proven firewall, IPS, and VPN functionality, form the ideal growing business gateway security solution.

Revolutionary Stream Scanning Platform

Given the high performance requirements of scanning latency sensitive Web traffic, incorporating enterprise-grade security software technologies onto traditional all-in-one platforms has been a very difficult task. Traditional batch-based scanning methods introduce large amounts of latency into network traffic and can slow Web browsing to a crawl. All-in-one solutions in the past have tried to overcome this by minimizing the malware signature set, scanning only a select few file types, or by avoiding Web scanning altogether. This exposes an entire vector of the network to malware-based attacks. The ProSecure UTM features patent-pending Stream Scanning Technology which analyses data streams as they enter the network. This significantly reduces latency and allows the use of an extensive malware signature library for scanning – thus offering an unprecedented combination of speed and coverage in an all-in-one solution.

Simple Setup, Ease of Management

The ProSecure UTM will easily replace any existing firewall or router. A simple 10-step setup wizard guides you through installation and the UTM will be up and running in minutes. Administration is performed through an intuitive Web-based interface. Set granular policies and alerts, check summary statistics and graphical reports, drill down to IP address-level data, and integrate log data with standard network management tools using SNMP. Malware and IPS signature, software, and firmware updates are all handled by the UTM - online and automatically.

For many administrators and IT personnel one of their biggest nightmares is the management of individual licenses or “seats.” Buying additional licenses when computers and personnel are added to the network is time-consuming and costly. The ProSecure UTM offers Web and email protection subscriptions with no “per-user” licensing.

Short summary description NETGEAR UTM150 hardware firewall 0.9 Gbit/s:

NETGEAR UTM150, 0.9 Gbit/s, 0.4 Gbit/s, 1024 MB, Windows 2000/XP/Vista/7 Mac X 10.4/10.6, 128-bit AES, 256-bit AES, 3DES, DES, MD5, SHA-1, HTML

Long summary description NETGEAR UTM150 hardware firewall 0.9 Gbit/s:

NETGEAR UTM150. Firewall throughput: 0.9 Gbit/s, VPN throughput: 0.4 Gbit/s. Internal memory: 1024 MB, Compatible operating systems: Windows 2000/XP/Vista/7 Mac X 10.4/10.6. Security algorithms: 128-bit AES, 256-bit AES, 3DES, DES, MD5, SHA-1, Content filtering: HTML, VPN support: LDAP. Data link protocols: HTTP, HTTPS, SNMP, Management protocols: DHCP, PPPoE, PPTP, Supported network protocols: HTTP, HTTPS, FTP, SMTP, IMAP, POP3, DHCP, PPPoE, PPTP. Connectivity technology: Wired, WAN connection: Ethernet (RJ-45)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.