location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Black & Red Tablet PC Sleeve - 11.6"/29.4cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black & Red Tablet PC Sleeve - 11.6"/29.4cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64303EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252301121
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:26:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Black & Red Tablet PC Sleeve - 11.6"/29.4cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 29.5 cm (11.6") Black, Red
  • - Neoprene
  • - 360 g
Warranty: Limited Lifetime
Long product name Kensington Black & Red Tablet PC Sleeve - 11.6"/29.4cm :
The long product name of Kensington Black & Red Tablet PC Sleeve - 11.6"/29.4cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Make a statement with this stylish sleeve that protects and secures your tablet and its accessories.
More>>>
Kensington Black & Red Tablet PC Sleeve - 11.6"/29.4cm:
The official description of Kensington Black & Red Tablet PC Sleeve - 11.6"/29.4cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep your tablet free from scratches while making a fashion statement with this stylish neoprene sleeve with a luxurious red inner fleece lining. Hide away handles turn the sleeve into a carry case and zipper pockets on both sides are perfect for accessories such as chargers and cables. Its inner fleece lining protects tablets from scuffs and scratches. Made with care and attention to detail.

- Warranty: Limited Lifetime
- Weight: 0.36/kg
- Exterior dimentions: 32 x 25 x 2.4
- Neoprene Sleeve with stylish black exterior and luxurious inner red fleece lining
- Unique round cornered design
- Securely store your tablet and your favourite accessories in this sleeve that fits devices up to 11.6"/29.46cm
- Zipper pockets on either side are ideal for storing chargers and cables while travelling
- Hide-away handles turn the sleeve into a carrying case
- Fleece inner lining protects tablets from scuffs and scratches
- Notebook compartment dimentions: 29 x 23 x 1.5
- Designed for notebooks with 11.6" screen

Short summary description Kensington Black & Red Tablet PC Sleeve - 11.6"/29.4cm:
This short summary of the Kensington Black & Red Tablet PC Sleeve - 11.6"/29.4cm data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Black & Red Tablet PC Sleeve - 11.6"/29.4cm, Sleeve case, Apple, Apple iPad 2, 29.5 cm (11.6"), 360 g

Long summary description Kensington Black & Red Tablet PC Sleeve - 11.6"/29.4cm:
This is an auto-generated long summary of Kensington Black & Red Tablet PC Sleeve - 11.6"/29.4cm based on the first three specs of the first five spec groups.

Kensington Black & Red Tablet PC Sleeve - 11.6"/29.4cm. Case type: Sleeve case, Brand compatibility: Apple, Compatibility: Apple iPad 2, Maximum screen size: 29.5 cm (11.6"). Weight: 360 g

Features
Compatibility *
Apple iPad 2
Maximum screen size *
29.5 cm (11.6")
Case type *
Sleeve case
Material *
Neoprene
Product main colour *
Black, Red
Features
Brand compatibility *
Apple
Weight & dimensions
Width
320 mm
Depth
250 mm
Height
24 mm
Weight
360 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)