location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE66DTH audio converter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE66DTH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE66DTH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792011573 show
Category:
Device which converts audio signals/data into other types of signals/data, or vice versa.
Audio Converters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VE66DTH user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE66DTH audio converter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Features Dante™ networked audio interface – a complete audio networking solution that distributes uncompressed, multi-channel audio transmission via standard Ethernet networks, with near-zero latency and perfect synchronization
  • - Integrates up to 6-channel balanced mono audio Line/Mic input signals onto a Dante-enabled audio system and supports both dynamic and condenser microphones
  • - Provides 48V Phantom power supply to condenser microphones
  • - AES67 support
  • - Easy to use and set up – User can use ”Dante Controller” for the simple setup
  • - Delivers up to 6-channel balanced mono audio Line outputs from the Dante network to the audio system
  • - Supports HDMI 2.0 input with HDCP 2.2 compliant – the HDMI input can de-embed HDMI stereo audio to the Dante network
  • - Supports HDMI 2.0 local output – the VE66DTH can embed the Dante audio into HDMI output
  • - Supports PoE – power can be supplied by a compatible PSE device through Ethernet cable
Long product name ATEN VE66DTH audio converter Black :
The long product name of ATEN VE66DTH audio converter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 x 6 Dante Audio Interface with HDMI
More>>>
ATEN VE66DTH audio converter Black:
The official description of ATEN VE66DTH audio converter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN VE66DTH is a Dante-enabled six−input/six−output Audio Interface with HDMI. Using Dante™ – the most popular audio networking solution created by Audinate, the VE66DTH is capable of delivering uncompressed, close-to-zero latency digital audio signals across your standard IP network. The VE66DTH transmits and receives up to 6-channel of audio inputs and outputs via a Dante network – the audio inputs can support not only the line input but also the dynamic and condenser microphones at the same time. Additionally, the device can also provide condenser microphones with 48V Phantom power supply. With its built-in PoE (Power over Ethernet), the VE66DTH can be powered by a compatible PSE device through Ethernet cable. Moreover, the VE66DTH provides flexible audio capability with audio de-embedding and embedding. It can de-embed HDMI stereo audio signals to the Dante networking system and embed Dante audio signals into the HDMI output.

The VE66DTH is tailor-made to a wide range of environments, such as conference centers, concert halls, entertainment facilities or wherever that requires implantation of Dante-based professional audio devices for extended and flexible networked AV applications. Users of the VE66DTH can benefit from improved system performance, reduction in cabling and more to installations of all sizes.

* Download Dante Controller

Short summary description ATEN VE66DTH audio converter Black:
This short summary of the ATEN VE66DTH audio converter Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE66DTH, 154.9 mm, 174.2 mm, 28.8 mm, 850 g, 0 - 40 °C, -20 - 60 °C

Long summary description ATEN VE66DTH audio converter Black:
This is an auto-generated long summary of ATEN VE66DTH audio converter Black based on the first three specs of the first five spec groups.

ATEN VE66DTH. Width: 154.9 mm, Depth: 174.2 mm, Height: 28.8 mm

Inputs
HDMI in
1
DC-in jack
Yes
Outputs
Number of HDMI outputs
1
Technical details
Product colour
Black
Maximum resolution
4096 x 2160 pixels
Housing material
Metal
Weight & dimensions
Width
154.9 mm
Weight & dimensions
Depth
174.2 mm
Height
28.8 mm
Weight
850 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Packaging data
Quantity
1
Country Distributor
United States 1 distributor(s)