HP logo

HP 8GB DDR4-3200 DIMM memory module 1 x 8 GB 3200 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
416434
Info modified on:
30 Oct 2024, 07:12:57
Warranty:
One year limited hardware warranty
Long product name HP 8GB DDR4-3200 DIMM memory module 1 x 8 GB 3200 MHz:

HP 8GB DDR4-3200 DIMM

HP 8GB DDR4-3200 DIMM memory module 1 x 8 GB 3200 MHz:

Boost the capabilities of your HP Business Desktop PC and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.

Short summary description HP 8GB DDR4-3200 DIMM memory module 1 x 8 GB 3200 MHz:

HP 8GB DDR4-3200 DIMM, 8 GB, 1 x 8 GB, DDR4, 3200 MHz

Long summary description HP 8GB DDR4-3200 DIMM memory module 1 x 8 GB 3200 MHz:

HP 8GB DDR4-3200 DIMM. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.