Olympus logo

Olympus Digital Camera SP-550UZ 1/2.5" 7.1 MP CCD Grey

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29196
Info modified on:
04 Apr 2019, 07:39:43
Long product name Olympus Digital Camera SP-550UZ 1/2.5" 7.1 MP CCD Grey:

Digital Camera SP-550UZ

Short summary description Olympus Digital Camera SP-550UZ 1/2.5" 7.1 MP CCD Grey:

Olympus Digital Camera SP-550UZ, 7.1 MP, 1/2.5", CCD, 18x, 365 g, Grey

Long summary description Olympus Digital Camera SP-550UZ 1/2.5" 7.1 MP CCD Grey:

Olympus Digital Camera SP-550UZ. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 18x, Digital zoom: 5.6x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 20 MB. Viewfinder type: Electronic. PictBridge. Weight: 365 g. Product colour: Grey

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.