location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA7175 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423775732 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Auto Signal Compensation (ASC), no DIP switch setting needed for the different distances
  • - Keyboard and mouse emulation - keeps your server functioning smoothly when it is disconnected from the switch's KVM port or relocated to different KVM port
  • - Superior video quality - supports resolution up to 1920 x 1200 (Reduced blanking)*
  • - Virtual Media Support
Long product name ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support :
The long product name of ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support
More>>>
ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support:
The official description of ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The KA7175 USB Virtual Media KVM Adapter Cable connects the KVM switch to the video and USB ports of the target computer. With its small form factor and light weight design, it represents the next generation of USB Virtual Media KVM Adapter Cables- offering superior signal compensation and delay skew techniques for greatly enhanced video quality.
1x KVM Adapter Cable
1x Rack Mount Kit
1x Rack Mounting Guide

Short summary description ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support:
This short summary of the ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support, USB, USB, VGA, Black, Blue, Metallic, RJ-45, 1 x RJ-45

Long summary description ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support:
This is an auto-generated long summary of ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support based on the first three specs of the first five spec groups.

ATEN USB - VGA to Cat5e/6 KVM Adapter Cable (CPU Module), with Virtual Media Support. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Weight: 125 g, Package width: 42 mm, Package depth: 124 mm. Master (outer) case net weight: 5 kg, Master (outer) case width: 270 mm, Master (outer) case length: 470 mm. Dimensions (WxDxH): 43 x 90 x 21.8 mm

Performance
Product colour
Black, Blue, Metallic
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
Console port
RJ-45
Connector 1
1 x RJ-45
Connector 2
1 x USB Type A, 1 x HDB-15
Connector 1 gender
Female
Connector 2 gender
Male
Material
Plastic
Packaging data
Weight
125 g
Package width
42 mm
Package depth
124 mm
Packaging data
Package height
129 mm
Package weight
170 g
Logistics data
Master (outer) case net weight
5 kg
Harmonized System (HS) code
84733080
Master (outer) case width
270 mm
Master (outer) case length
470 mm
Master (outer) case height
296 mm
Master (outer) case gross weight
7.74 kg
Products per master (outer) case
40 pc(s)
Other features
Dimensions (WxDxH)
43 x 90 x 21.8 mm
Brand Image Product code Product Stock Price from
ATEN KA7140 KVM cable Black ATEN KA7140 KVM cable Black
(show image)
KA7140 KA7140 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7130 KVM cable Black ATEN KA7130 KVM cable Black
(show image)
KA7130 KA7130 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7120 KVM cable Black ATEN KA7120 KVM cable Black
(show image)
KA7120 KA7120 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7170 KVM cable Black ATEN KA7170 KVM cable Black
(show image)
KA7170 KA7170 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)