location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4 port Enhanced Digital over IP KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 port Enhanced Digital KVM Switch over IP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV441HDIEGB
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 22:19:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 4 port Enhanced Digital over IP KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 16
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1920 x 1440 pixels
Warranty: 1 year.
Long product name StarTech.com 4 port Enhanced Digital over IP KVM switch Rack mounting Black :
The long product name of StarTech.com 4 port Enhanced Digital over IP KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 port Enhanced Digital KVM Switch over IP
More>>>
StarTech.com 4 port Enhanced Digital over IP KVM switch Rack mounting Black:
The official description of StarTech.com 4 port Enhanced Digital over IP KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

StarTech.com’s SV441HDIEGB revolutionizes remote server management by combining our industry-leading third generation Server Remote Control technology with a proven Enterprise class digital KVM switch.

The SV441HDIEGB empowers you to securely manage up to four computers remotely from almost anywhere using your LAN or the Internet. Unlike software solutions that require installation and work through your server’s operating system, the SV441HDIEGB gives you BIOS level control and full interaction with your system’s boot process. Control does not come at the expense of security: SSH tunneling, SSL encryption, RADIUS authentication, and a configurable firewall are all included to ensure that your network stays secure. With both USB and PS/2 support, this switch easily handles a mixed platform environment to provide a central point of administration for all your servers. For added flexibility you can attach your existing KVM switches to the SV441HDIEGB to remotely control up to 136 computers, and its standardized 1U rack-mountable metal chassis allows easy installation in your rack or cabinet.

Server Remote Control is about more than just servers. Using the Serial Remote Interface Module (RPORT) you can interact with virtually any device that uses a RS-232 serial terminal interface like routers, switches, environmental controls, alarm systems, and more.

The SV441HDIEGB is the perfect solution for any organization that demands secure, flexible local and remote administration of its critical systems.

The StarTech.com Advantage.

- Hardware Reset and Network Configuration button for user friendly access through an OSD.

- Supports 16 bit video for a richer quality of picture when accessing the remote server either through the web browser or VNC client.

Short summary description StarTech.com 4 port Enhanced Digital over IP KVM switch Rack mounting Black:
This short summary of the StarTech.com 4 port Enhanced Digital over IP KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4 port Enhanced Digital KVM Switch over IP, 1920 x 1440 pixels, Rack mounting, 1U, Black

Long summary description StarTech.com 4 port Enhanced Digital over IP KVM switch Rack mounting Black:
This is an auto-generated long summary of StarTech.com 4 port Enhanced Digital over IP KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

StarTech.com 4 port Enhanced Digital KVM Switch over IP. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Black, Rack capacity: 1U. Weight: 2.52 kg. Connectivity technology: Wired, Dimensions (WxDxH): 185.5 x 224.5 x 43.2 mm

Brand Image Product code Product Stock Price from
StarTech.com 16 Port Rackmount USB PS/2 Digital IP KVM Switch StarTech.com 16 Port Rackmount USB PS/2 Digital IP KVM Switch
(show image)
SV1641HDIEGB 16 Port Rackmount USB PS/2 Digital IP KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)