location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI330USB2 interface cards/adapter Internal USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI330USB2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI330USB2
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:51:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com PCI330USB2 interface cards/adapter Internal USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: USB 2.0
  • - 0.48 Gbit/s
Warranty: Lifetime
Long product name StarTech.com PCI330USB2 interface cards/adapter Internal USB 2.0 :
The long product name of StarTech.com PCI330USB2 interface cards/adapter Internal USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI/PCI-X, USB 2.0, 480 Mbps, 45 g
More>>>
StarTech.com PCI330USB2 interface cards/adapter Internal USB 2.0:
The official description of StarTech.com PCI330USB2 interface cards/adapter Internal USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

StarTech.com's 4-Port PCI USB 2.0 Adapter Card adds three external USB 2.0 ports as well as one internal USB 2.0 port, through simple installation in a single PCI slot.

The PCI USB 2.0 card supports plug and play installation as well as hot-swappable connectivity with USB 2.0 devices, ensuring convenient, hassle-free connections without having to reboot the computer.

The 4-port PCI USB 2.0 adapter card is built with an NEC chipset for increased reliability and compatibility with USB devices., and supports hot swappable connections with USB devices for convenient, hassle free device installation without having to reboot the host computer.

A high quality, highly dependable solution, the PCI USB 2.0 adapter card is backed by StarTech.com’s Lifetime Warranty and FREE LIFETIME tech support.

Short summary description StarTech.com PCI330USB2 interface cards/adapter Internal USB 2.0:
This short summary of the StarTech.com PCI330USB2 interface cards/adapter Internal USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI330USB2, PCI, USB 2.0, 0.48 Gbit/s, Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7..., Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X..., Windows Server 2008 R2

Long summary description StarTech.com PCI330USB2 interface cards/adapter Internal USB 2.0:
This is an auto-generated long summary of StarTech.com PCI330USB2 interface cards/adapter Internal USB 2.0 based on the first three specs of the first five spec groups.

StarTech.com PCI330USB2. Host interface: PCI, Output interface: USB 2.0. Data transfer rate (max): 0.48 Gbit/s. Windows operating systems supported: Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7..., Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X..., Server operating systems supported: Windows Server 2008 R2. Width: 120 mm, Depth: 127 mm, Height: 20 mm. Package width: 65 mm, Package depth: 172 mm, Package height: 181 mm

Ports & interfaces
Host interface *
PCI
Output interface *
USB 2.0
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Internal USB 2.0 ports quantity
1
Design
Internal *
Yes
Features
Data transfer rate (max)
0.48 Gbit/s
Plug and Play
Yes
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
120 mm
Depth
127 mm
Height
20 mm
Weight
45 g
Packaging data
Package width
65 mm
Package depth
172 mm
Package height
181 mm
Package weight
100 g
Other features
Data transfer rate
480 Mbit/s
Ports quantity
3
I/O ports
1 - USB Mini B 5 pin Female 3 - USB A Female
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Windows 98SE/ME/2000/XP/Vista MAC OS X~
Package length
17.2 cm
Brand Image Product code Product Stock Price from
StarTech.com 4 Port PCI Express Low Profile High Speed USB Card StarTech.com 4 Port PCI Express Low Profile High Speed USB Card
(show image)
PEXUSB4DP 4 Port PCI Express Low Profile High Speed USB Card 0.00
(excl. VAT)
0 (incl. VAT)