location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22fw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3KS60AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018805767 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:15:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2021
Product end of life date
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6cm (21.5") Full HD 1920 x 1080 IPS
  • - 5ms, 16:9, 300cd/m², 1000:1
  • - VGA, HDMI
Warranty: HP 2 year limited warranty
Long product name HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Silver :
The long product name of HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54.6cm (21.5") Full HD 1920 x 1080 IPS, 16:9, 300cd/m², 5ms, 178°/178°, 1000:1
More>>>
HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Silver:
The official description of HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impossibly thin. Irresistibly priced.
Get the crisp picture quality you crave with this ultra-slim, micro-edge display, featuring eye-catching aluminum design and immersive ultra-wide viewing angles. From browsing content to streaming entertainment - it allows you to see your world in a whole new way.

Short summary description HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Silver:
This short summary of the HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22fw, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Silver

Long summary description HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Silver:
This is an auto-generated long summary of HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Silver based on the first three specs of the first five spec groups.

HP 22fw. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.247 x 0.247 mm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product colour *
Silver
Country of origin
China
Certification
BSMI; CB; CCC; CE; CEL Grade 2; CSA; CSA-NRTL; EAC; E-standby; EUP Lot-6; FCC; GEMS; HRN N N0.201; ICES; IEC 60950-1; IS 1121; ISO 9241-307; KC; KCC; MEPS; Microsoft WHQL Certification; PSB; RCM; SABS IEC 60950-1; SASO; SmartWay Transport Partnership (NA); TUV Bauart; VCCI; ISC; Low blue light
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
Ports & interfaces
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
18 kWh
Power consumption (typical) *
19 W
Power consumption (standby) *
0.23 W
Power consumption (max)
21 W
Power consumption (off)
0.16 W
AC input voltage
100 - 240 V
Annual energy consumption
27 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, HDMI
Weight & dimensions
Width (with stand)
489.6 mm
Depth (with stand)
180 mm
Height (with stand)
380 mm
Width (without stand)
489.8 mm
Depth (without stand)
39.7 mm
Height (without stand)
296.7 mm
Weight (without stand)
2.33 kg
Sustainability
Sustainability certificates
CE
European Product Registry for Energy Labelling (EPREL) code
362065
Other features
AC adapter included
Yes
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Country Distributor
España 2 distributor(s)
Disclaimer HP 22fw computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Silver:
Disclaimer

[1] Full high-definition (FHD) content required to view FHD images.
[2] FreeSync is an AMD technology is enabled on FHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Monitor, AMD Radeon™ Graphics and/or AMD A-Series APU compliant with DisplayPort™ Adaptive-Sync required. AMD Catalyst™ 15.2 Beta (or newer) required. Adaptive refresh rates vary by display.
[3] FreeSync™ is only available when it is connected on Display Port. FreeSync is an AMD® technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Monitor, AMD® Radeon™ Graphics and/or AMD® A-Series APU compliant with DisplayPort™ Adaptive-Sync required. AMD® Catalyst™ 15.2 Beta (or newer) required. Adaptive refresh rates vary by display.
[4] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.