location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E243d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1TJ76AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781822288 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 433805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:12:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
HP 1TJ76AA#ABB user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Create a command center from a display and built-in docking station. Power your notebook and send and receive video over driverless USB-C™.[1] Connect your wired network through the RJ-45.
  • - Reveal more of your work and support virtually seamless tiling with a 60.45 cm (23.8")diagonal IPS FHD screen and 3-sided micro-edge bezel. Daisy chain a second display[2] from one PC with DisplayPort™.
  • - Experience a virtually seamless dual-display setup with 3-sided micro-edge bezels when you daisy chain a second display from a single USB-C™ connection on your PC.[5]
Long product name HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey, Silver :
The long product name of HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60.45 cm (23.8"), FHD (1920 x 1080 @ 60 Hz), 16:09, 250 cd/m², 1000:1 static, 5000000:1 dynamic, 7 ms gray to gray
More>>>
HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey, Silver:
The official description of HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Touch down to an instant workspace
Make the most of your desk with streamlined USB-C™[1], network, and accessory connectivity, plus a pop-up HD webcam, with the HP EliteDisplay E243d 23.8-inch Docking Monitor, our most advanced 23.8" docking display.

Short summary description HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey, Silver:
This short summary of the HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E243d, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Grey, Silver

Long summary description HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey, Silver:
This is an auto-generated long summary of HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E243d. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Grey, Silver

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.274 x 0.274 mm
Pixel density
92.56 ppi
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour depth
8 bit
sRGB coverage (typical)
94%
NTSC coverage (typical)
72%
3D
No
Performance
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in microphone
Yes
Built-in camera *
Yes
Design
Market positioning *
Business
Product colour *
Grey, Silver
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
2
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
Yes
Headphone out *
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
0.5 W
Power consumption (max)
155 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
42 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Weight & dimensions
Width (with stand)
538.8 mm
Depth (with stand)
205 mm
Height (with stand)
463 mm
Weight (with stand)
6.2 kg
Width (without stand)
538.8 mm
Depth (without stand)
45.4 mm
Height (without stand)
321.9 mm
Weight (without stand)
3.77 kg
Bezel width (side)
1.36 mm
Bezel width (top)
1.36 mm
Bezel width (bottom)
1.86 cm
Height (max)
47.2 cm
Packaging data
Package weight
9.72 kg
USB cable length
1.8 m
Packaging content
Stand included
Yes
Cables included
AC, HDMI, USB, USB Type-C
Manual
Yes
HDMI cable length
1.8 m
Power cable length
1.83 m
Other features
Country of origin
China
AC adapter included
Yes
Display
LED
TV tuner integrated
No
Heavy metals free
Hg (mercury)
Energy efficiency class (old)
B
Mean time between failures (MTBF)
30000 h
Certification
- Australian-New Zealand MEPS - BSMI - BSMI AS/NZS 3548 Class B - CB - CCC - CE - CEL - cTUVus - EAC - FCC - ICES - ISO 9241-307 - KC - KCC - Microsoft WHQL Certification (Windows 10, Windows 8.1, Windows 7) - NOM - PSB - SmartWay Transport Partnership (NA) - TUV-S - UL - VCCI - Vietnam MEPS - WEEE - ISC
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2020-07-01 04:32:40
Uk has collected 10 expert reviews for HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itpro.co.uk
Updated:
2020-07-01 04:32:38
When HP describes a monitor as a docking monitor, it isn't joking. It has packed this display with everything you would normally associate with a docking station, with the idea being that all you need to do is plug in your laptop using the supplied USB-C...
Good Plenty of built-in ports, Good display quality, Generous warranty...
Bad Small screen size, Wires can get messy, No integrated speakers...
Bottom line A reassuringly safe buy for businesses, the HP EliteDisplay E243d is ideally suited to companies who want to enable agile working, as the all-in-one connection capabilities of USB-C make it a natural fit for hot-desking...
80%
HEXUS.net
Updated:
2020-07-01 04:32:38
Remember how awkward it used to be connecting a laptop to an external display? Each device would typically need a power brick, you'd have to fasten a DVI cable on both ends, a 3.5mm audio cable was necessary if you wanted sound, you may as well add an Eth...
Good Single-cable docking is a joy, Laptop charges during use, Plenty of USB ports, Integrated webcam, Stylish design...
Bad Panel not as Elite as the name suggests, No internal speakers, Pricey at £380...
Bottom line HP's EliteDisplay E243d is one of the most interesting monitors we've tested in recent months. Armed with docking capabilities, the 23.8in screen is intended to serve as an instant workspace for laptop users wanting to enhance productivity.Attached vi...
0%
expertreviews.co.uk
Updated:
2020-07-01 04:32:38
The end result was a fully networked system with no need for me to plug in a power cord to keep my laptop going. HP supplies a meaty external power brick, which means the display can deliver up to 65W of power. That’s enough for most laptops that use USB...
Good Reasonably priced, Pop-up webcam, Well-suited for office use...
Bad Messy setup if wireless accessories aren't used, No built-in speaker, Screen size is frustratingly small...
Bottom line It goes without saying that HP is targeting businesses with this docking monitor, so a price of £259 exc VAT – considering that HP's own docking stations tend to cost over £100 – is surprisingly reasonable. Buy them in bigger batches and that price should...
80%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey, Silver:
Disclaimer

[1] Video over USB-C™ requires a PC with USB-C™ DisplayPort™ Alt mode or Thunderbolt™. Power delivery over USB-C™ up to 65 Watts. Refer to Power Output in product QuickSpecs for exact specifications, PC must be compatible with the display's power output.
[2] Additional displays sold separately.
[3] Internet access required and sold separately.
[5] Additional display sold separately. Source PC must have a USB-C™ or USB-A connector. PC connection to the display through USB-C™ is only supported up to 65 Watts power delivery. USB-A connection requires source PC to support DisplayLink. Not compatible over DisplayPort™, VGA or HDMI connections.
[6] HP EliteDesk Mini Desktop PC, sold separately. must have a USB-C™ port. Requires HP B300 PC Mounting Bracket for Monitors, sold separately.
[7] Power up to 65 Watts through USB-C™.