location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W Smart AC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W Smart AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6Y89AA#ABB show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 460489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 09:43:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 65W Smart AC Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100 - 240 V Input frequency: 47 - 63 Hz Output voltage: 19.5 V
  • - Purpose: Laptop
  • - 1 pc(s)
  • - Black
Warranty: The warranty period for HP Business Notebook adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 65W Smart AC Adapter :
The long product name of HP 65W Smart AC Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65W Smart AC Adapter
More>>>
HP 65W Smart AC Adapter:
The official description of HP 65W Smart AC Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feed your notebook with controlled servings of electricity. HP’s new 65W Smart AC Adapter regulates power and offsets electrical spikes, is designed to reduce cable stress, and includes a special dongle to support current and prior HP models – perfect for replacing your notebook’s power adapter or as a needed back-up.

Short summary description HP 65W Smart AC Adapter:
This short summary of the HP 65W Smart AC Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W Smart AC Adapter, Laptop, Indoor, 100 - 240 V, 47 - 63 Hz, 65 W, 19.5 V

Long summary description HP 65W Smart AC Adapter:
This is an auto-generated long summary of HP 65W Smart AC Adapter based on the first three specs of the first five spec groups.

HP 65W Smart AC Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Width: 47 mm, Depth: 28 mm, Height: 106 mm. Quantity per pack: 1 pc(s), Package width: 156 mm, Package depth: 240 mm. Products per pallet: 520 pc(s), Master (outer) cases per pallet layer: 5 pc(s), Layers per pallet: 8 pc(s)

Easy to use

Control the flow while maintaining optimal performance utilizing smart-pin technology, drawing only minimal power when not in use, and helping provide reliable surge protection.

Power up wherever you work

Protect your cable and improve cable manageability. The new right-angled (90°) 4.5mm connector allows access in tight spaces and takes stress off the cord by reducing bending.

World-class support

Eliminate multiple adapters - a special dongle is provided that allows simple conversion from a 4.5mm connector to the 7.4mm used on some previous HP notebooks.

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100 - 240 V
Input frequency *
47 - 63 Hz
Output power *
65 W
Output voltage *
19.5 V
HP segment
Business
Design
Product colour *
Black
Weight & dimensions
Width
47 mm
Depth
28 mm
Height
106 mm
Weight
280 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
156 mm
Package depth
240 mm
Package height
77 mm
Package weight
600 g
Logistics data
Harmonized System (HS) code
85044095
Products per pallet
520 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Layers per pallet
8 pc(s)
Products per master (outer) case
24 pc(s)
Brand Image Product code Product Stock Price from
HP 65W Smart AC Adapter HP 65W Smart AC Adapter
(show image)
H6Y89AA 65W Smart AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Polska 2 distributor(s)
Deutschland 5 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 65W Smart AC Adapter:
Disclaimer

[1] Sold separately. See product QuickSpecs for compatibility.