location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C to VGA Display Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to VGA Display Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P7Z54AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783253792 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:17:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP USB-C to VGA Display Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.076 m
  • - VGA (D-Sub) Straight Female
  • - USB Type-C Straight Male
  • - Black
Warranty: 1 year HP Commercial Guarantee
Long product name HP USB-C to VGA Display Adapter :
The long product name of HP USB-C to VGA Display Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to VGA Adapter
More>>>
HP USB-C to VGA Display Adapter:
The official description of HP USB-C to VGA Display Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Drive your notebook or tablet’s video content to an external display, TV, or projector with the HP USB-C™ to VGA Adapter.

One-cable connectivity:
Plug the adapter into your device’s USB-C™ port and project to an external monitor or TV through the VGA port.
Take it to go:
Easy to carry adapter to project your PC content anywhere.
World-class support:
Rest easy with a one-year limited warranty.

Short summary description HP USB-C to VGA Display Adapter:
This short summary of the HP USB-C to VGA Display Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C to VGA Display Adapter, 0.076 m, VGA (D-Sub), USB Type-C, Female, Male, Straight

Long summary description HP USB-C to VGA Display Adapter:
This is an auto-generated long summary of HP USB-C to VGA Display Adapter based on the first three specs of the first five spec groups.

HP USB-C to VGA Display Adapter. Cable length: 0.076 m, Connector 1: VGA (D-Sub), Connector 2: USB Type-C. Weight: 20 g, Width: 151 mm, Depth: 25.5 mm. Package width: 245 mm, Package depth: 110 mm, Package height: 35 mm

One-cable connectivity

Plug the adapter into your tablet or notebook’s USB-C™ port and send your work to a monitor, projector or TV through the VGA port.[1]

Take it to go

Store the small adapter with you in your device’s carrying case for quick projection wherever you work.

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0.076 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
USB Type-C
Connector 1 gender *
Female
Connector 2 gender *
Male
Product colour
Black
Weight & dimensions
Weight
20 g
Weight & dimensions
Width
151 mm
Depth
25.5 mm
Height
13 mm
Packaging data
Package width
245 mm
Package depth
110 mm
Package height
35 mm
Package weight
100 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)