location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Deluxe webcam 1.3 MP 640 x 480 pixels USB Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Deluxe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000044
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech QuickCam Deluxe webcam 1.3 MP 640 x 480 pixels USB Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.3 MP 640 x 480 pixels
  • - Built-in microphone
  • - Interface: USB
  • - Mounting type: Clip
  • - Black, Silver
Warranty: 2 years
Long product name Logitech QuickCam Deluxe webcam 1.3 MP 640 x 480 pixels USB Black, Silver :
The long product name of Logitech QuickCam Deluxe webcam 1.3 MP 640 x 480 pixels USB Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QuickCam Deluxe for Notebooks
More>>>
Logitech QuickCam Deluxe webcam 1.3 MP 640 x 480 pixels USB Black, Silver:
The official description of Logitech QuickCam Deluxe webcam 1.3 MP 640 x 480 pixels USB Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small in size but big on performance – Logitech QuickCam® Deluxe for Notebooks makes your videos come to life. Its glass lens and RightLight™ technology provide vibrant images even in dim lighting. Enjoy crystal-clear conversations with the built-in microphone and RightSound™ technology. You’ll experience no echo, background noise or image distortion with this powerful webcam. Have more fun when you chat by adding video effects such as rain or snowflakes. Logitech QuickCam Deluxe for Notebooks works with any instant messaging application or video calling program. A stylish travel case lets you take your webcam wherever you go.

Short summary description Logitech QuickCam Deluxe webcam 1.3 MP 640 x 480 pixels USB Black, Silver:
This short summary of the Logitech QuickCam Deluxe webcam 1.3 MP 640 x 480 pixels USB Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Deluxe, 1.3 MP, 640 x 480 pixels, USB, Black, Silver, Clip, Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64,...

Long summary description Logitech QuickCam Deluxe webcam 1.3 MP 640 x 480 pixels USB Black, Silver:
This is an auto-generated long summary of Logitech QuickCam Deluxe webcam 1.3 MP 640 x 480 pixels USB Black, Silver based on the first three specs of the first five spec groups.

Logitech QuickCam Deluxe. Megapixel (approx.): 1.3 MP, Maximum video resolution: 640 x 480 pixels. Interface: USB, Product colour: Black, Silver, Mounting type: Clip. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64,...

Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
640 x 480 pixels
Photo feature
Yes
Plug and Play
Yes
Design
Built-in microphone *
Yes
Interface *
USB
Product colour *
Black, Silver
Design
Mounting type *
Clip
Built-in flash *
No
LED indicators
Yes
Software
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Packaging content
Carrying case
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:29:34
Uk has collected 2 expert reviews for Logitech QuickCam Deluxe webcam 1.3 MP 640 x 480 pixels USB Black, Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 23:29:34
The new QuickCam Deluxe for Notebooks has new qualities that are supposed to improve image and sound replacing the previous QuickCam For NoteBooks Deluxe. A high end webcam for laptops, the new version is obviously small and easily clips on the top of...
Good Easily fixed to your screen, Sharpness, Good fluidity, Sound quality, Detailed image...
Bad Slight lack of contrast, At night it’s too dark...
80%
Brand Image Product code Product Stock Price from
Logitech QuickCam Pro for Notebooks webcam 2 MP Logitech QuickCam Pro for Notebooks webcam 2 MP
(show image)
105903 QuickCam Pro for Notebooks 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)