location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Mode Internet Telephony Kit with Integrated Skype
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CIT400-EN
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:39:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Silver
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone
  • - LCD
  • - Nickel-Metal Hydride (NiMH) 750 mAh Talk time: 10 h Standby time: 120 h
Long product name Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver :
The long product name of Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CIT400 - Dual Mode Internet Telephony Kit with Integrated Skype
More>>>
Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver:
The official description of Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Skype with Handset Convenience!

-Standard cordless phone with pre-loaded Skype
-Talk using Skype or a standard telephone line
-Does not require a computer
-Your Skype contact list is right there on the color display

CIT400Get cordless handset convenience when you use Skype! Now when you want to talk to your friends you don't need your computer because the Skype application is pre-loaded on the phone. The Linksys cordless Dual-Mode Internet Telephony Kit with Skype comes with the handset, charger, and a Base Station that plugs into your broadband network and to the standard telephone line plug. Dual-Mode capability lets you choose whether to make calls over a standard telephone line or with Skype. Just select who you want to talk to from your contact list on your handset and get ready to talk.

Of course, the Handset supports SkypeOut dialing as well as your Skype contact list display. It rings when you have a Skype or SkypeIn or standard telephone call coming in, and shows the caller's ID on the screen. The Handset also supports call waiting and Skype's optional Voicemail service. When you're on a call, you can hit the Mute button for privacy, or use the speakerphone function to let everyone join in.

The Linksys Dual-Mode Cordless Internet Telephony Kit allows you to choose to make calls to other Skype users or over your existing standard telephone line. You'll get the convenience of a cordless phone and all its features, plus the high-quality voice reception integrated right into your Skype handset, no computer is required!

The CIT400 is also part of the iPhone family of handheld devices which harness the power of the Internet to deliver more than talk, uniting the familiarity of the telephone with compelling Internet services, access to personal content, and integration with the home to create complete communications solutions. iPhone - More that Talk!

Short summary description Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver:
This short summary of the Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Dual-Mode Internet Telephony Kit with Integrated Skype, DECT telephone, Speakerphone, Silver

Long summary description Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver:
This is an auto-generated long summary of Linksys Dual-Mode Internet Telephony Kit with Integrated Skype DECT telephone Silver based on the first three specs of the first five spec groups.

Linksys Dual-Mode Internet Telephony Kit with Integrated Skype. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Product colour: Silver

Performance
Type *
DECT telephone
Maximum indoor range
50 m
Maximum outdoor range
300 m
Design
Product colour *
Silver
Phone features
Speakerphone *
Yes
Display
Display
LCD
Display resolution
128 x 128 pixels
Ports & interfaces
Wireless connection
Yes
Power
Battery type
AA
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
750 mAh
Talk time
10 h
Power
Standby time
120 h
Power supply type
7.5V 500mA, 7.5V 150mA
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 76 °C
Operating relative humidity (H-H)
10 - 50%
Storage relative humidity (H-H)
10 - 60%
Certificates
Certification
Skype, FCC, cUL, CE
Weight & dimensions
Base dimensions
147 x 35.5 x 126 mm
Handset dimensions (WxDxH)
45 x 25.5 x 143 mm
Handset weight
99 g
Base weight
360 g
Other features
Mac compatibility
Yes
Frequency band
1.88-1.9 GHz
Brand Image Product code Product Stock Price from
Linksys Dual-Mode Internet Telephony Kit DECT telephone Linksys Dual-Mode Internet Telephony Kit DECT telephone
(show image)
CIT300-UK Dual-Mode Internet Telephony Kit 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Dual-Mode Internet Telephony Kit DECT telephone Linksys Dual-Mode Internet Telephony Kit DECT telephone
(show image)
CIT300-EU Dual-Mode Internet Telephony Kit 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G IP Phone Caller ID Linksys Wireless-G IP Phone Caller ID
(show image)
WIP330-EU Wireless-G IP Phone 0.00
(excl. VAT)
0 (incl. VAT)
Linksys CIT200 Cordless Internet Telephony Kit Caller ID Silver Linksys CIT200 Cordless Internet Telephony Kit Caller ID Silver
(show image)
CIT200 CIT200 Cordless Internet Telephony Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)