location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HUBBIES04B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867223147
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 08:36:31
The date of the most recent change of this product data-sheet in Icecat.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Add 4 USB 3.0 ports to your PC/notebook
  • - USB 3.0 super speed (5Gb/s)
  • - USB-C male to USB-A 3.0 female adapter, data transfer speed up to 5Gb/s
Long product name Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter :
The long product name of Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter
More>>>
Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter:
The official description of Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 4 ports USB 3.0 hub makes it possible to expand your netbook, notebook or PC with 4 extra USB 3.0 ports with only using one free USB 3.0 port! You can easily add up to 4 USB devices or gadgets to your netbook, notebook or PC.

This USB-C OTG Adapter provides convenient data syncing and charging to any USB-C device such as a smartphone, portable gaming console, MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports.

Short summary description Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter:
This short summary of the Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Plastic, 0.12 m

Long summary description Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter:
This is an auto-generated long summary of Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter based on the first three specs of the first five spec groups.

Conceptronic HUBBIES 4-Port USB 3.0 Hub with USB-C OTG Adapter. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Plastic. Power supply type: USB. Width: 21 mm, Depth: 66 mm, Height: 19 mm. Package width: 112.5 mm, Package depth: 24.5 mm, Package height: 184 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
Plastic
Cable length
0.12 m
Country of origin
China
Power
Power supply type
USB
Weight & dimensions
Width
21 mm
Depth
66 mm
Height
19 mm
Weight
30 g
Packaging data
Package width
112.5 mm
Package depth
24.5 mm
Package height
184 mm
Package weight
77 g
Package type
Box
Packaging content
Interface adapters included
USB Type-C male - USB Type-A female
Quick installation guide
Yes
Logistics data
Master (outer) case width
255 mm
Master (outer) case length
400 mm
Master (outer) case height
400 mm
Master (outer) case gross weight
6.2 kg
Products per master (outer) case
60 pc(s)
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
Conceptronic HUBBIES03W USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White Conceptronic HUBBIES03W USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White
(show image)
110514807 HUBBIES03W 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic HUBBIES 4-Port USB 3.0 Hub Conceptronic HUBBIES 4-Port USB 3.0 Hub
(show image)
110514507 HUBBIES 4-Port USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic HUBBIES USB 3.1 Type-C to 1-Port USB 3.0 + 2-Port USB 2.0 Cable Hub, grey Conceptronic HUBBIES USB 3.1 Type-C to 1-Port USB 3.0 + 2-Port USB 2.0 Cable Hub, grey
(show image)
HUBBIES01G HUBBIES USB 3.1 Type-C to 1-Port USB 3.0 + 2-Port USB 2.0 Cable Hub, grey 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 4-Port USB 3.0 Hub Conceptronic 4-Port USB 3.0 Hub
(show image)
110514107 4-Port USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 7-Ports Round Shape USB 2.0 Hub Conceptronic 7-Ports Round Shape USB 2.0 Hub
(show image)
CS7USB2 7-Ports Round Shape USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)