location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS 2 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE061EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585136292 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2008
Product end of life date
Warranty: standard statement: Three years parts, labor and on-site service(3/3/3)
Long product name HP rp rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS 2 GHz :
The long product name of HP rp rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS 2 GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Impressive Point Of Sale system with the flexibility and price of a PC based solution.
More>>>
HP rp rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS 2 GHz:
The official description of HP rp rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS 2 GHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Point of Sale System rp5000 is a retail customised, standards-based system that delivers on the unique requirements of the POS market, supporting powered I/O and longer lifecycles for the retail environment. For customers who demand speed and up-to-the-minute information, the HP rp5000 platform provides the price/performance of the traditional desktop PC with unique features of reliability and functionality – bringing HP’s technology leadership and experience to the PC-based POS market. Delivers all the traditional functions of a POS system as well as being a training terminal, an advertising generator, and a customer information centre – all in one space saving unit.

ABB - rp5P/C2.0/80hn/512D EURO - Europe - English localization

Short summary description HP rp rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS 2 GHz:
This short summary of the HP rp rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS 2 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS, Intel® Celeron®, 2 GHz, 400 MHz, Intel® 845GV, 0.5 GB, DDR PC2700

Long summary description HP rp rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS 2 GHz:
This is an auto-generated long summary of HP rp rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS 2 GHz based on the first three specs of the first five spec groups.

HP rp rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS. Processor family: Intel® Celeron®, Processor frequency: 2 GHz, Processor front side bus: 400 MHz. Internal memory: 0.5 GB, Internal memory type: DDR PC2700, Maximum internal memory: 2 GB. HDD capacity: 80 GB, HDD speed: 7200 RPM. Audio system: Sound Digital AC97 integrated audio with internal speaker chipset integrated. Pre-installed software: Windows Embedded (Point of Service), Bundled software: No other software

Processor
Processor family *
Intel® Celeron®
Processor frequency
2 GHz
Processor front side bus
400 MHz
Motherboard chipset
Intel® 845GV
Memory
Internal memory *
0.5 GB
Internal memory type
DDR PC2700
Maximum internal memory
2 GB
Memory upgrade
2 GB
Storage
HDD capacity
80 GB
HDD speed
7200 RPM
Storage drive controller
Smart III Ultra ATA/100
Diskette drive
Optional N
Graphics
Video card features
Intel Extreme Graphics (Intel 845GV)
Multimedia
Audio system
Sound Digital AC97 integrated audio with internal speaker chipset integrated
Audio included
Internal Speaker
Software
Pre-installed software
Windows Embedded (Point of Service)
Bundled software
No other software
Power
Power consumption (typical)
185 W
Power management
Custom Power Supply – PFC with in 230V (115v/230V line switch); Passive Power Factor Correction (PFC); Rated Input Current: 5A / 2.5A; Heat Dissipation; Power Supply Fan: 60mm variable speed; Energy Star Compliant; Blue Angel Compliant; FEMP Standby Power Compliant; Power Consumption in ES Mode - Suspend to RAM (S3) (Instantly Available PC): 2.5W to 3W; Processor/Cache Memory Power -Down (S3): < 3W
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Relative humidity
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Ergonomics
Drive bays
1 internal 3.5 inch ATA Hard Drive 1 external 3.5 inch floppy drive bay or 2nd HD and 1 5.25 inch optical drive bay
Weight & dimensions
Weight
10 kg
Sound emission
Acoustic power emissions
IDLE (Fixed disk drive spinning): LWAd = 3.7 Bels, FIXED DISK (Random write): LWAd = 3.8 Bels, FILE COPY (HD to Floppy Disk): LWAd = 4.6 Bels, CD-ROM (Sequential Reads): LWAd = 5.4 Bels
Security
Security features
Kensington Cable Lock Provision (Lock not included); Hood Cover Security Loop (Lock not included)
Security management description
Smart Cover Lock: remote operated system lock; Smart Cover Sensor (Requires Insight Management Agent for network alerts); Mechanical Hood Security Provision (Security Loop); Kensington Lock Support (Kensington lock slot on the chassis); Cable Lock Provision (Physically secure computer hardware from theft); Serial, Parallel, USB Enable/Disable; Port Control (Attaches to back of chassis covering external ports and thereby preventing unauthorized access; also aids in cable management); Removable Media Write / Boot Control; Power-On Password; Setup Password; Smartcard Reader; Fingerprint Reader
Other features
Dimensions (WxDxH)
338 x 383 x 100 mm
I/O ports
1 x Parallel 4 x Serial 6 x USB 2 x PS/2 1 x VGA
Memory slots
2 DIMMS
Pointing device
N 2-button scroll mouse
Power requirements
100–127 / 200-240 V, 50/60 Hz
Power supply type
Custom Power Supply – PFC with in 230V (115v/230V line switch)
Configuration management description
ACPI-Ready Hardware (Advanced Configuration and Power Management Interface); SMBIOS (System Management BIOS, previously known as DMI BIOS, for system management information); Wired for Management Support; Dual-State Power Button (Power button acts as both an on/off button and suspend-to-sleep button)
Disk subsystem controller
SMART III Ultra ATA/100
Expansion slots
2 x PCI
Fault management
SMART Hard Drives, Fault Notification, & Pre-failure Warranty; Proactive Backup; Surge Tolerant Full Ranging Power Supply; Thermal Alert; Ultra ATA Integrity Monitoring (CRC Checking)
Technical features
Designed with retail-hardened construction for demanding retail environments A five (5) year purchase cycle to support long customer roll-outs. Includes four (4) powered serial ports (configurable to standard RS-232), four powered USB 2.0 ports (three 12V and one 24V), two standard USB 2.0 ports, parallel, Intel 10/100 Pro VM networking, audio line-out, and keyboard and mouse. Designed for easy serviceability with a rotating drive cage, single latch entry into the unit, tool-less drive and motherboard removal, tool-less slots and color coded cables. A wide variety of custom options and configurations are available to meet your unique requirements including custom enclosures, cash drawers, receipt printers, barcode scanners, retail keyboards, credit card readers, pole displays and touch screen monitors. Incorporates embedded technology from Intel featuring the 845GV chipset with choice of Pentium 4 or Celeron processors delivering the performance necessary for rich multimedia and browser based applications. F
Networking features
Intel Pro 100/VM NIC
Keyboard type
N Standard (no hotkeys)
UNSPSC-code
43211507