location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Luster Photo Paper, DIN A2, 250g/m², 25 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Luster Photo Paper, DIN A2, 250g/m², 25 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042123 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946347974
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2023 09:05:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Premium Luster Photo Paper, DIN A2, 250g/m², 25 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A2
  • - 250 g/m²
  • - Finish type: Lustre
  • - 25 sheets
Long product name Epson Premium Luster Photo Paper, DIN A2, 250g/m², 25 Sheets :
The long product name of Epson Premium Luster Photo Paper, DIN A2, 250g/m², 25 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Luster Photo Paper, DIN A2, 250g/m², 25 Sheets
More>>>
Epson Premium Luster Photo Paper, DIN A2, 250g/m², 25 Sheets:
The official description of Epson Premium Luster Photo Paper, DIN A2, 250g/m², 25 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our Premium Luster Photo Paper is great for digital printmakers and is suitable for use with all of Epson’s inks. It delivers highly saturated prints by offering maximum ink coverage and a high D-Max for true photographic reproductions. Its 10-mil RC base gives prints a photographic feel and and the luster surface reproduces the finish that has been traditionally favoured by professional photographers. Like all of Epson's innovative media, this paper is engineered to give you the highest resolution and colour saturation possible.

Short summary description Epson Premium Luster Photo Paper, DIN A2, 250g/m², 25 Sheets:
This short summary of the Epson Premium Luster Photo Paper, DIN A2, 250g/m², 25 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Luster Photo Paper, DIN A2, 250g/m², 25 Sheets, Lustre, 250 g/m², A2, 25 sheets, SureColor SC-T7200D SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5405 SureColor SC-T5400M..., 1 pc(s)

Long summary description Epson Premium Luster Photo Paper, DIN A2, 250g/m², 25 Sheets:
This is an auto-generated long summary of Epson Premium Luster Photo Paper, DIN A2, 250g/m², 25 Sheets based on the first three specs of the first five spec groups.

Epson Premium Luster Photo Paper, DIN A2, 250g/m², 25 Sheets. Finish type: Lustre, Media weight: 250 g/m², Paper size: A2. Quantity per pack: 1 pc(s), Package width: 435 mm, Package depth: 605 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 74 cm. Country of origin: Japan

Features
Paper size
A2
Finish type *
Lustre
Media weight *
250 g/m²
Sheets per pack
25 sheets
Features
Compatible products
SureColor SC-T7200D SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5405 SureColor SC-T5400M 240V SureColor SC-T5400 SureColor SC-T5200PS SureColor SC-T5200D-PS SureColor SC-T5200D SureColor SC-T5200 SureColor SC-T5200 SureColor SC-T5100N SureColor SC-T5100 SureColor SC-T3405N SureColor SC-T3405 SureColor SC-T3400N SureColor SC-T3400 SureColor SC-T3200N SureColor SC-T3200-PS SureColor SC-T3200 SureColor SC-T3100x 240V SureColor SC-T3100N SureColor SC-T3100 SureColor SC-T3000 SureColor SC-T2100 SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 SureColor SC-P900 SureColor SC-P8000 SureColor SC-P800 SureColor SC-P7500 SureColor SC-P7000V SureColor SC-P7000 SureColor SC-P700 SureColor SC-P6000 SureColor SC-P600 SureColor SC-P5000 SureColor SC-P400 SureColor SC-P20000 SureColor SC-P10000 Epson SureColor SC-T7000 Epson SureColor SC-T5000 Epson SureColor SC-T3000 Epson Stylus Pro WT7900 Epson Stylus Pro WT7900 Epson Stylus Pro 9900 Epson Stylus Pro 9890 Epson Stylus Pro 9880 Epson Stylus Pro 9700 Epson Stylus Pro 7900 Epson Stylus Pro 7890 Epson Stylus Pro 7880 Epson Stylus Pro 7700 Epson Stylus Pro 4900 Epson Stylus Pro 4900 Epson Stylus Pro 4880 Epson Stylus Pro 4800 Epson Stylus Pro 3880 Epson Stylus Pro 3800 Epson Stylus Pro 11880 Epson Stylus Photo R3000 Epson Stylus Photo R2880 Epson Stylus Photo R2400 Epson Stylus Photo R2000 Epson Stylus Photo R1900 Epson Stylus Photo R1800
Packaging data
Quantity per pack
1 pc(s)
Package width
435 mm
Package depth
605 mm
Package height
15 mm
Package weight
2.45 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
74 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
74 cm
Products per pallet
80 pc(s)
Products per pallet (UK)
120 pc(s)
Products per pallet layer
20 pc(s)
Products per pallet layer (UK)
30 pc(s)
Master (outer) case width
453 mm
Master (outer) case length
623 mm
Master (outer) case height
185 mm
Products per master (outer) case
10 pc(s)
Other features
Country of origin
Japan
Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)