location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 200mm f/2.8L II USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 200mm f/2.8L II USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2529A022
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 200mm f/2.8L II USM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 9/7
  • - Maximum aperture number: 32
  • - Closest focusing distance: 1.5 m
Long product name Canon EF 200mm f/2.8L II USM Black :
The long product name of Canon EF 200mm f/2.8L II USM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF 200mm f/2.8L II USM
More>>>
Canon EF 200mm f/2.8L II USM Black:
The official description of Canon EF 200mm f/2.8L II USM Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
- Lens construction: 9 elements in 7 groups
- Diagonal angle of view: 12°
- Focus adjustment: Rear focusing system with USM
- Closest focusing distance: 1.5m / 4.9ft
- Filter size: 72mm

Telephoto lens boasting high image quality and carrying ease
Telephoto lens boasting high image quality and carrying ease. With two UD-glass elements and rear focusing to correct aberrations, image delineation is extremely sharp. Background blur is also natural-looking, as was simulated by Canon. The lens comes with a dedicated, detachable hood.

Short summary description Canon EF 200mm f/2.8L II USM Black:
This short summary of the Canon EF 200mm f/2.8L II USM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 200mm f/2.8L II USM, 9/7

Long summary description Canon EF 200mm f/2.8L II USM Black:
This is an auto-generated long summary of Canon EF 200mm f/2.8L II USM Black based on the first three specs of the first five spec groups.

Canon EF 200mm f/2.8L II USM. Lens structure (elements/groups): 9/7, Closest focusing distance: 1.5 m, Lens viewing angle, diagonal: 12°. AF actuator: USM. Product colour: Black. Diameter: 8.32 cm, Filter size: 7.2 cm, Length: 136.2 mm. Magnification: 0.16x

Lens system
Lens structure (elements/groups) *
9/7
Lens viewing angle, diagonal
12°
Number of diaphragm blades
8
Closest focusing distance *
1.5 m
Maximum aperture number *
32
Performance
AF actuator
USM
Design
Product colour
Black
Weight & dimensions
Length
136.2 mm
Weight
765 g
Diameter *
8.32 cm
Filter size *
7.2 cm
Other features
Magnification
0.16x
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:40:36
Uk has collected 6 expert reviews for Canon EF 200mm f/2.8L II USM Black and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
photozone.de
Updated:
2011-08-14 04:40:36
The Canon EF 200mm f/2.8 L USM II is a fairly old lens introduced back in march 1996. The design differences compared to the initial version are really marginal - Canon decided to replace the build-in hood of the mk I for a snap-on variant. Other than...
Bottom line The EF 200mm f/2.8 L USM II is capable of delivering a near-flawless performance in most aspects. It provides a very high resolution combined with an excellent contrast straight from f/2.8. The lateral CAs are very low which contributes to the high sh...
90%
photozone.de
Updated:
2011-08-14 04:40:36
The Canon EF 200mm f/2.8 L USM II is a fairly old lens introduced back in march 1996. The design differences compared to the initial version are really marginal - Canon decided to replace the build-in hood of the mk I for a snap-on variant. Other than...
Bottom line The EF 200mm f/2.8 L USM II is very good within its native full format scope and when used on an APS-C DSLR things get even better. It provides a very high resolution combined with an excellent contrast straight from f/2.8. The lateral CAs are very lo...
90%
The-digital-picture.com
Updated:
2011-08-14 04:40:36
The Canon EF 200mm f 2.8 L II USM Lens is a fast, high quality 200mm telephoto lens available for a very nice price. If you have used the renowned Canon EF 135mm f/2.0 L USM Lens, you have a good idea of what the Canon EF 200mm f 2.8 L II USM Lens fee...
0%
Slrgear.com
Updated:
2011-10-21 03:32:18
For its test results alone, the performance and modest price tag of the Canon 200mm ƒ/2.8L II USM make it an excellent addition to any Canon shooter's collection. However, if you want or need image stabilization, it's available only in longer or...
0%
Slrgear.com
Updated:
2014-10-31 02:53:00
The 200mm ƒ/2.8 was designed for film, so it's at home on both EF and EF-S mounts. On APS-C sensor bodies the lens provides an equivalent field of view of 320mm; on APS-H bodies the equivalent field of view is 260mm. The lens ships with the ET-83BII hood...
Bottom line For its test results alone, the performance and modest price tag of the Canon 200mm ƒ/2.8L II USM make it an excellent addition to any Canon shooter's collection. However, if you want or need image stabilization, it's available only in longer or faster te...
99%
lenstip.com
Updated:
2014-11-14 01:11:41
The Canon EF 70-200 mm f/2.8L IS USM II, tested by us, at 200 mm showed excellent results in the frame centre and on its edge. Does a much older “prime” can fare better? The 70-200 mm model showed a sensational efficiency of its stabilization, the EF 200...
Good high build quality, excellent image quality in the frame centre, good image quality on the edge of the frame, practically zero lateral chromatic aberration, imperceptible distortion, excellently corrected coma, not very bothersome astigmatism, low vignett...
Bad resolution on the edge of full frame at the maximum relative aperture a bit below the decency level, work against bright light could have been better, in the case of a lens of this quality and from such a price segment it would be good to get a tripod ada...
Bottom line Let's start with the negatives. The tested lens, although it is an expensive fixed-focal L series device, proved to be no optically better than the zoom 70-200 mm f/2.8L IS USM II. Quite the opposite in fact – in such an important category as the resoluti...
0%