location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon HV20 Camcorder 2.96 MP Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HV20 Camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2060B005 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:39:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon HV20 Camcorder 2.96 MP Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.96 MP 25.4 / 2.7 mm (1 / 2.7") Silver
  • - Optical zoom: 10x Digital zoom: 200x
  • - LCD 6.86 cm (2.7")
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon HV20 Camcorder 2.96 MP Silver :
The long product name of Canon HV20 Camcorder 2.96 MP Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HV20 Camcorder
More>>>
Canon HV20 Camcorder 2.96 MP Silver:
The official description of Canon HV20 Camcorder 2.96 MP Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1920x1080 True HD CMOS
Canon CMOS is integral to EOS, the professionals’ D-SLR camera system of choice. This expertise has been transferred to video with a 2.96 Megapixel Canon HD CMOS sensor, capturing true 1920x1080 resolution. Record superb HDV1080i movies to MiniDV tape.

Instant AF
Focusing errors are more noticeable with HD resolution. Instant AF is a hybrid AF system that achieves precise auto focus at accelerated speed.

Precision 10x optical zoom lensM
The 10x optical zoom lens, engineered for HD quality, incorporates Canon’s Super Range Optical Image Stabilizer (OIS): an advanced stabilisation system that is better able to compensate for camera shake across the frequency range.

DIGIC DV II for HD
The DIGIC DV II processor is optimised for HD. Advanced noise reduction technology helps deliver superb images with vivid colours.

Cinema-style 25P shooting
Recording 1080/50i movies, the HV20 is Canon’s first HD camcorder designed for home moviemaking that also features switchable frame rates for videos with a truly cinematic touch. True 25P progressive shooting is possible using the HDV PF25 mode; dedicated CINE image mode also helps to reproduce the look and feel of film.

Advanced photography
The HV20 offers advanced digital photography features. Storing photos to MiniSD card, a one-push histogram display lets you monitor brightness levels to ensure correct exposure. With DIGIC DV II, a 2.07 Megapixel photo can be taken while a video is being recorded.

HDMI
Using the HV20’s HDMI (High Definition Multimedia Interface) connection, it’s easy to transfer movies to a compatible HD-Ready TV with no loss in quality. Alternatively, connect the camcorder to a compatible computer to transfer footage for editing.

Built-in LED video light and flash
The HV20 has a built-in LED video light - continue recording even in poorly lit conditions. A dedicated flash for stills is also provided.

Analogue-to-digital conversion
Via AV input, home movies can be transferred to digital tape for safekeeping.

Mic input, Advanced Accessory Shoe and PictBridge
Capture superior quality audio with a mic input connection and manual audio controls. With an Advanced Accessory shoe, a range of peripherals can be easily attached to the camcorder. PictBridge allows you to print a photograph in a matter of seconds using the camcorder’s Direct Print button.

Short summary description Canon HV20 Camcorder 2.96 MP Silver:
This short summary of the Canon HV20 Camcorder 2.96 MP Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon HV20 Camcorder, 2.96 MP, 25.4 / 2.7 mm (1 / 2.7"), 6.86 cm (2.7"), LCD, 535 g, Silver

Long summary description Canon HV20 Camcorder 2.96 MP Silver:
This is an auto-generated long summary of Canon HV20 Camcorder 2.96 MP Silver based on the first three specs of the first five spec groups.

Canon HV20 Camcorder. Total megapixels: 2.96 MP, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.1 - 61 mm. Compatible memory cards: miniSD, Camcorder tape type: HDV. Camera shutter speed: 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Image sensor
Total megapixels *
2.96 MP
Optical sensor size *
25.4 / 2.7 mm (1 / 2.7")
Lens system
Focal length range
6.1 - 61 mm
Focal length (35mm film equivalent)
43.6 - 436 mm
Optical zoom *
10x
Filter size
4.3 cm
Digital zoom *
200x
Storage
Compatible memory cards *
miniSD
Camcorder tape type
HDV
Shutter
Camera shutter speed
1/2000 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Display resolution
211000
Viewfinder
Viewfinder resolution (approx.)
123000 pixels
Viewfinder
Viewfinder screen size
0.27"
Camera
Minimum illumination
0.2 lx
Design
Product colour *
Silver
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
Yes
DV port
Yes
S-Video in
No
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
BP-2L13
Weight & dimensions
Width
88 mm
Depth
138 mm
Height
80 mm
Weight *
535 g
Other features
Lens system
IS
Lens focal range
10 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:56:46
Uk has collected 45 expert reviews for Canon HV20 Camcorder 2.96 MP Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
alphr.com
Updated:
2011-08-10 01:56:46
Canon grabs the crown for the most fully featured HDV camcorder for under a grand. Although HD broadcasting is slow in coming to the UK, HD camcorders are arriving thick and fast, and prices are dropping. Sony had the first few generations of the cons...
83%
digitalartsonline.co.uk
Updated:
2011-08-10 01:56:46
Compared to Panasonic’s sleek HDC-SD1, the Canon HV20 looks a bit ungainly with its large MiniDV tape mechanism grafted onto one side. The HV20 records 1920-x-1080-pixel interlaced (1080i) HDV video (or standard DV) footage to MiniDV tapes. It offer...
90%
expertreviews.co.uk
Updated:
2011-08-10 01:56:46
Canons HV20 is the first consumer HD camcorder to provide a progressive scan option. This means it captures complete frames, just like a traditional film camera, rather than interlacing, which splits frames into a series of fields, each consisting...
100%
techradar.com
Updated:
2011-08-10 01:56:46
Ease of use: 4/5. Lovely ergonomic design with well-placed buttons and superb manual control. Fixed viewfinder a bit of a pain though.Features: 4/5. Lots of great features and excellent connectivity. Full inputs and outputs plus 25P a definite advantag...
Good Good lens, Strong audio, Easy to handle, Impressive performance...
Bad Bulky, No lens rings...
Bottom line Ease of use: 4/5. Lovely ergonomic design with well-placed buttons and superb manual control. Fixed viewfinder a bit of a pain though.Features: 4/5. Lots of great features and excellent connectivity. Full inputs and outputs plus 25P a definite advantag...
100%
techadvisor.co.uk
Updated:
2011-08-10 01:56:46
Compared to Panasonics sleek HDC-SD1, the Canon HV20 HD camcorder looks a bit ungainly, mostly because it has a large MiniDV tape mechanism grafted on to one side. The Canon HV20 records 1,920x1,080-pixel HDV-formatted high-definition footage or st...
Bottom line Since the HDV format demands less computing power than the AVCHD format does, we would steer clear of AVCHD models unless we had an extremely powerful PC. And the Canon HV20 is one of the better HDV models on the market, at a pretty good price to boot...
80%
T3.com
Updated:
2011-08-10 01:56:46
Its hard to imagine a retro market for something as new as High Definition, but Canon is chasing it nonetheless. The HV20 shoots in 1080i and records on to ye olde MiniDV tapes.Build quality is plasticky and the 2.7-inch display lacks sparkle, altho...
Good 10x zoom, Crisp GD footage, Good at night...
Bad Plasticky build, Small display...
Bottom line Reliable rather than racy, but the tortuous PC editing will put most punters off...
60%
gadgetspeak.com
Updated:
2011-08-10 01:56:46
Published in...
88%
pocket-lint.com
Updated:
2011-08-10 01:56:46
Your TVs HD so why not your camcorder? Canon hopes this model will fix that...
Good Video quality, options, 10x optical zoom...
Bad Size, limited cables in the box...
Bottom line When it comes to video performance the Canon HV20 is very impressive. As we start to live in a HD world this is on the very cutting edge...
80%
pcauthority.com.au
Updated:
2011-11-04 10:30:13
Although HD broadcasting is slow in coming to Australia, HD camcorders are arriving thick and fast, and prices are dropping. Sony had the first few generations of the consumer HDV market to itself, but Canon has now joined in, with the HV20 representin...
83%
goodgearguide.com.au
Updated:
2011-11-04 10:30:13
Compared to Panasonics sleek HDC-SD1, the Canon HV20 HD camcorder looks a bit ungainly, mostly because of the large tape mechanism grafted on to one side. It records 1920 x 1080-pixel HDV-formatted high definition footage to Mini DV tapes, whereas the...
Good Excellent cinematic mode, plenty of different modes, great picture quality.
Bad Finicky interface, a little bulky for our tastes. The Final Word The Canon HV20 offers an affordable introduction to high-definition video. While not particularly outstanding, it performs solidly in every area and will satisfy the majority of users.
Bottom line The Canon HV20 offers an affordable introduction to high-definition video. While not particularly outstanding, it performs solidly in every area and will satisfy the majority of users.
70%
photoreview.com.au
Updated:
2011-11-04 10:30:13
Canon is targeting video shooters who own High Definition TV sets with its new HV20 camcorder, which will also appeal to many digital photographers. This compact camcorder shares many of the features of the DC51 model we reviewed in Issue 32 and even h...
85%
apcmag.com
Updated:
2014-03-31 01:23:01
With inbuilt image stabilisation paired with a horizontal body design, the HV20 gives a professional feel to the finished product as well as resulting in more stable images. Its compact size is an added bonus as, although still solid feeling, the HV20...
Good Great image quality at a great price...
Bad Awkward zoom placement...
80%
stuff.tv
Updated:
2014-03-31 01:23:02
Canon’s latest top-range camcorder didn’t so much fall from the ugly tree as hit every perfectly-pixellated branch on the way down. And, in this hard-drive age, it even has the temerity to merely record onto old-school Mini DV tape. Yet the HV...
Good Captures in 24P. Stunning image quality. Good manual controls...
Bad Feels cheap. Ugly design...
Bottom line Ugly but impressive. If you’re looking for glory at Cannes, this is the camcorder for you...
100%
brighthub.com
Updated:
2013-03-26 00:12:15
The Canon HV20 has many great features. It takes great footage, but there are some issues that could hinder it for higher-end consumers. The Good QualitiesCanon, one of the leaders of both cameras and camcorders, recently released the Canon HV20. HV20...
Bottom line The Canon HV20 has many great features. It takes great footage, but there are some issues that could hinder it for higher-end consumers. The Good QualitiesCanon, one of the leaders of both cameras and camcorders, recently released the Canon HV20. HV20...
100%
electronicsme.com
Updated:
2013-03-26 00:12:18
If you are looking to upgrade your clunky, old fashioned tape camcorder to one that is more technologically advanced and can fit in your pocket, then you may want to check out the Canon Vixia HV20. The HV20 is the big brother of Canon's HV10 and is the...
Bottom line In conclusion, the Canon Vixia HV20 provides HD quality in a user friendly package. With a 10x zoom and an included HDMI port this camcorder is great for the casual user or the aspiring videographer of the family. Unless you have an aversion to using t...
76%
ld2.ciol.com
Updated:
2013-03-26 00:12:20
With the onslaught of varying video formats, it's no wonder that choosing one is difficult. Now with HDV coming into the consumer space, you can have high-def video recording in the palm of your hand. HDV as a format was developed to fit high-def...
Good Full HD performance for consumers...
Bad Tape based high-def video...
90%
apcmag.com
Updated:
2013-03-26 00:12:23
With inbuilt image stabilisation paired with a horizontal body design, the HV20 gives a professional feel to the finished product as well as resulting in more stable images. Its compact size is an added bonus as, although still solid feeling, the HV20...
Good Great image quality at a great price...
Bad Awkward zoom placement...
80%
connectreviews.com
Updated:
2013-03-26 00:12:25
From high definition DVD’s to next-gen game consoles, high-definition has become a big deal for consumers. Now you can create your own high-definition movies at home with the Canon HV20. I used the HV20 for over two months and it is a great camera...
90%
hometheaterhifi.com
Updated:
2013-03-26 00:12:26
When Canon released its HV10 HD video camera on the heels of the first consumer HD video camera that Sony marketed, well, maybe it was just a bit too fast. There were a couple of things missing, such as an HDMI output and external microphone input. At...
0%
dv.com
Updated:
2013-03-26 00:12:28
There has always been a divide between consumer equipment and professional gear, but Canon has produced a rather tempting prosumer camcorder that provides quality HD images at a surprisingly low price point. Weighing slightly more than a pound withou...
Good Good image, excellent autofocus, light, good image stabilizer, price.
Bad Almost too small and light, and missing many "professional" controls. Low light is not its strong suit.
Bottom line For its price point, nothing can beat the HV20. Chuck Gloman is an awarding-winning producer/director of photography with more than 800 commercials to his credit, and is director of the TV/Film Department as well as an associate professor at DeSales Un...
70%
maximumpc.com
Updated:
2013-03-26 00:12:31
If you don’t mind dealing with miniDV tape, the Canon HV20 is a fine choice. However, we prefer having nonlinear random access to shots, rather than rolling through an anachronistic tape to find a shot. We also don’t care for the cheap, plastic feel of...
Good buttahsmooth video, crisp and vivid in bright light.
Bad Cheapfeeling plastic, stuck with miniDV tapes.
70%
maclife.com
Updated:
2013-03-26 00:12:34
The HV20 is packed with manual controls youll be dying to get your fingers on. Canon’s HV20 is the best consumer HD camcorder we’ve tested yet. There’s so much to like about this camera, starting with its colorful 1080i image, which is...
Good Amazing image. Works with external mics. Smallish form-factor. Footage works with all video editors. Great value for price.
Bad Tape will soon be obsolete.
Bottom line Ready to take the dive into HD video? You won’t go wrong with the HV20...
100%
v3.co.uk
Updated:
2013-03-26 00:12:36
Basic operation is pretty straightforward, too. But if you’re an enthusiast, the HV20 could just be the camcorder you’ve been waiting for. Manual controls, microphone input, histogram and an accessory adapter simply swe...
100%
digitalhomethoughts.com
Updated:
2013-03-26 00:12:39
Canons HV20 is a breakthrough video camera: it hits a trifecta of high quality, reasonable price, and small size that will make it a winner in the consumer market. The video quality is excellent, and while it lacks an exposure control to help with tho...
0%
trustedreviews.com
Updated:
2013-03-26 00:12:41
Canon was somewhat late in bringing out a consumer HDV camcorder. Its HV10 only arrived towards the tail end of 2006 when Sony had already been through a couple of generations and is now turning its attention more to AVCHD. Although Canon will be joining...
Bottom line After a slow start with HDV, Canon is back on the form it had when the market was predominated by DV. Not only does the company now produce the best professional HDV camcorder currently available, the HX-A1, it has the most successfully realised HDV model...
90%
stuff.tv
Updated:
2013-03-26 00:12:44
Canon’s latest top-range camcorder didn’t so much fall from the ugly tree as hit every perfectly-pixellated branch on the way down. And, in this hard-drive age, it even has the temerity to merely record onto old-school Mini DV tape. Yet the HV...
Good Captures in 24P. Stunning image quality. Good manual controls...
Bad Feels cheap. Ugly design...
Bottom line Ugly but impressive. If you’re looking for glory at Cannes, this is the camcorder for you...
100%
Digitaltrends.com
Updated:
2013-03-26 00:12:47
The Canon HV20 is the company’s second HDV model, following on the heels of the HV10. Note: the HR10, the company’s first AVCHD camcorder using mini DVDs, will be introduced in August for $1,199 USD. The HDV format uses MPEG2 compression at a...
Good Much improved ergonomics Gorgeous 1080i video OIS, 2.7-inch widescreen LCD HDMI out...
Bad Menu system could be more intuitive Uses bulky tapes No editing software...
Bottom line It seems Canon took the complaints about the HV10 to heart and solved most of them—including the shape and lack of an HDMI out. They still need to beef up the editing component of the CD ROM, however. Video performance of this new HDV camcorder is t...
85%
videomaker.com
Updated:
2013-03-26 00:12:50
Another impressive feature that really makes this camera stand out in such a big way is the focus. In both manual and auto focus modes, the HV20 scores high marks in our testing. In manual control, you are able to use a dial ring on the left side near...
0%
camcorderinfo.com
Updated:
2013-03-26 00:12:59
We had high hopes for the Canon HV20, just as we did for the Sony HDR-HC7, and at first glance they look like they are cut from the same cloth. These camcorders are nearly identical in size and shape, they both produce a beautiful image, and bring a...
0%
videomaker.com
Updated:
2014-06-12 01:17:45
In our Video Bits & Bytes segment, Derek and Mark talk about Adobe's big announcement: CS3 Production Premium software suite ready for release. Also.... imeem, metacafe, shinywhitebox, and soapbox.In our segment, Andrew and Mark have some easy-to-do tips...
0%
Country Distributor
Nederland 1 distributor(s)