location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent CBL0183 KVM cable Black 0.762 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CBL0183
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBL0183 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636430087344 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:54:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv Avocent CBL0183 KVM cable Black 0.762 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Detachable USB A TO MICRO USB B Cable
Long product name Vertiv Avocent CBL0183 KVM cable Black 0.762 m :
The long product name of Vertiv Avocent CBL0183 KVM cable Black 0.762 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30” USB A to Micro USB B cable
More>>>
Vertiv Avocent CBL0183 KVM cable Black 0.762 m:
The official description of Vertiv Avocent CBL0183 KVM cable Black 0.762 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 18" (762mm) USB A to Micro USB B cable is used with the Vertiv Avocent Small Form Factor IQ Server Interface Module. In conjunction with the SFIQ-VGA provides Easier and Cleaner cable management with the rack connecting to the server. This Server Interface Module connects to the Autoview and MergePoint Unity KVM Switches using standard CAT5 cable and provides a VGA video and USB 2.0 interface for connecting to the server. The cable allows the administrator to use virtual media for remote ISO loads and troubleshooting as well as having smartcard/CAC authentication support. One cable is required for each server connected to the KVM Switch.

Short summary description Vertiv Avocent CBL0183 KVM cable Black 0.762 m:
This short summary of the Vertiv Avocent CBL0183 KVM cable Black 0.762 m data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent CBL0183, 0.762 m, USB, USB, Black, USB, Micro USB B

Long summary description Vertiv Avocent CBL0183 KVM cable Black 0.762 m:
This is an auto-generated long summary of Vertiv Avocent CBL0183 KVM cable Black 0.762 m based on the first three specs of the first five spec groups.

Vertiv Avocent CBL0183. Cable length: 0.762 m, Keyboard port type: USB, Mouse port type: USB

Technical details
Compliance certificates
RoHS
Performance
Product colour
Black
Cable length *
0.762 m
Keyboard port type *
USB
Mouse port type *
USB
Performance
Connector 1
USB
Connector 2
Micro USB B
Country of origin
China
Compatible products
Small Form Factor IQ Server Interface Module
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Vertiv Avocent CBL0182 KVM cable Black 0.457 m Vertiv Avocent CBL0182 KVM cable Black 0.457 m
(show image)
CBL0182 CBL0182 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent CBL0181 KVM cable Black 0.305 m Vertiv Avocent CBL0181 KVM cable Black 0.305 m
(show image)
CBL0181 CBL0181 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent SFF SVR INTERFACE MODULE FOR KVM cable Black 0.305 m Vertiv Avocent SFF SVR INTERFACE MODULE FOR KVM cable Black 0.305 m
(show image)
SFIQ-VGA SFF SVR INTERFACE MODULE FOR 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent 8PK SFF SVR INTERFACE MODULE KVM cable Black 0.305 m Vertiv Avocent 8PK SFF SVR INTERFACE MODULE KVM cable Black 0.305 m
(show image)
SFIQ-VGA08 8PK SFF SVR INTERFACE MODULE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)