Honeywell logo

Honeywell Dolphin CT60 XP handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 360 g Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35793
Info modified on:
09 Mar 2024, 14:19:00
Warranty:
One-year factory warranty
Long product name Honeywell Dolphin CT60 XP handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 360 g Black:

4.7" LCD, 1280 x 720, 2.2 GHz Qualcomm® Snapdragon™ 660 octa-core, 4GB DDR4, 32 GB Flash, WWAN, 802.11ac, Bluetooth 5.0, NFC, 13MP

Short summary description Honeywell Dolphin CT60 XP handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 360 g Black:

Honeywell Dolphin CT60 XP, 11.9 cm (4.7"), 1280 x 720 pixels, LCD, Multi-touch, Capacitive, 4 GB

Long summary description Honeywell Dolphin CT60 XP handheld mobile computer 11.9 cm (4.7") 1280 x 720 pixels Touchscreen 360 g Black:

Honeywell Dolphin CT60 XP. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 720 pixels, Touch technology: Multi-touch. Internal memory: 4 GB, Flash memory: 32 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC. Processor frequency: 2.2 GHz, Processor manufacturer: Qualcomm, Processor family: Snapdragon, Processor model: 660. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Barcode reader

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.