location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6248R processor 3 GHz 35.75 MB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6248R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VA93AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850063534 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2024 11:51:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP 6248R processor 3 GHz 35.75 MB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® Gold 6248R 3 GHz
  • - 35.75 MB LGA 3647 (Socket P)
  • - Processor cores: 24 14 nm 64-bit 205 W
  • - Maximum internal memory supported by processor: 1.02 TB DDR4-SDRAM
Long product name HP 6248R processor 3 GHz 35.75 MB :
The long product name of HP 6248R processor 3 GHz 35.75 MB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Gold 6248R Processor 35.75MB Cache, up to 4 GHz
More>>>
Short summary description HP 6248R processor 3 GHz 35.75 MB:
This short summary of the HP 6248R processor 3 GHz 35.75 MB data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6248R, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, Intel, 6248R, 3 GHz

Long summary description HP 6248R processor 3 GHz 35.75 MB:
This is an auto-generated long summary of HP 6248R processor 3 GHz 35.75 MB based on the first three specs of the first five spec groups.

HP 6248R. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1.02 TB, Memory types supported by processor: DDR4-SDRAM. Supported instruction sets: AVX-512, SSE4.2, AVX, AVX 2.0, Scalability: 2S. Processor package size: 76.0 x 56.5 mm

Processor
Processor manufacturer *
Intel
Processor generation
2nd Generation Intel® Xeon® Scalable
Processor model *
6248R
Processor base frequency *
3 GHz
Processor family *
Intel® Xeon® Gold
Processor cores *
24
Processor socket *
LGA 3647 (Socket P)
Component for
Server/workstation
Processor lithography *
14 nm
Processor threads
48
Processor operating modes *
64-bit
Processor boost frequency
4 GHz
Processor cache
35.75 MB
Thermal Design Power (TDP)
205 W
Cooler included *
No
Processor codename
Cascade Lake
Memory
Maximum internal memory supported by processor
1.02 TB
Memory types supported by processor
DDR4-SDRAM
Memory
Memory clock speeds supported by processor
2933 MHz
Memory channels *
Hexa-channel
ECC
Yes
Graphics
On-board graphics card *
No
Discrete graphics card *
No
On-board graphics card model *
Not available
Discrete graphics card model *
Not available
Features
Execute Disable Bit
Yes
Maximum number of PCI Express lanes
48
PCI Express slots version
3.0
Supported instruction sets
AVX-512, SSE4.2, AVX, AVX 2.0
Scalability
2S
Operational conditions
Tcase
75 °C
Logistics data
Harmonized System (HS) code
85423119
Weight & dimensions
Processor package size
76.0 x 56.5 mm
Country Distributor
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
United States 2 distributor(s)