location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6 Cell 58Wh 5200mAh Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 Cell 58Wh 5200mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
607763-001
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 09:15:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 6 Cell 58Wh 5200mAh Battery :
The long product name of HP 6 Cell 58Wh 5200mAh Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 Cell, 58Wh, 5200mAh
More>>>
Short summary description HP 6 Cell 58Wh 5200mAh Battery:
This short summary of the HP 6 Cell 58Wh 5200mAh Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6 Cell 58Wh 5200mAh, Battery

Long summary description HP 6 Cell 58Wh 5200mAh Battery:
This is an auto-generated long summary of HP 6 Cell 58Wh 5200mAh Battery based on the first three specs of the first five spec groups.

HP 6 Cell 58Wh 5200mAh. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery capacity
5200 mAh
Battery
Number of battery cells
6
Battery capacity
58 Wh
Other features
Compatible products
HP Mini 110
Number of batteries included
1 pc(s)
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI2345 laptop spare part Battery
(show image)
MBI2345 MBI2345 0.00
(excl. VAT)
0 (incl. VAT)