HP logo

HP Officejet Inkjet 350-sheet Paper Tray 350 sheets

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82365
Info modified on:
27 Oct 2024, 02:17:07
End of life date:
31 Oct 2009
Warranty:
One-year limited
Long product name HP Officejet Inkjet 350-sheet Paper Tray 350 sheets:

HP Inkjet 350-sheet Paper Tray

HP Officejet Inkjet 350-sheet Paper Tray 350 sheets:

Support the productivity of individuals and small workteams with this paper input accessory from HP. Add this 350-sheet tray and print up to 600 sheets without reloading. Increase paper capacity as business needs grow with this easy-to-install tray.
- Users spend less time refilling paper trays;
- Enhance individual and small-workteam performance;
- Add an extra paper tray to your printer to meet your growing business needs.

Short summary description HP Officejet Inkjet 350-sheet Paper Tray 350 sheets:

HP Officejet Inkjet 350-sheet Paper Tray, 350 sheets, 420 mm, 488 mm, 114 mm, 2.6 kg, 593 mm

Long summary description HP Officejet Inkjet 350-sheet Paper Tray 350 sheets:

HP Officejet Inkjet 350-sheet Paper Tray. Maximum capacity: 350 sheets. Width: 420 mm, Depth: 488 mm, Height: 114 mm. Package width: 593 mm, Package depth: 196 mm, Package height: 522 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.