location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B300-9X2-4K matrix switcher Media presentation matrix switcher

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B300-9X2-4K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B300-9X2-4K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332251268 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:49:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B300-9X2-4K matrix switcher Media presentation matrix switcher
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Matrix, Mirror and Picture-in-Picture display modes match your presentation style
  • - Supports UHD resolutions up to 4096 x 2160 (4:4:4) for crystal-clear 4K x 2K video
  • - Audio extractor lets you connect speakers or amplifiers that produce stereo sound
  • - IR remote control allows you to switch video sources from the comfort of your couch
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Long product name Tripp Lite B300-9X2-4K matrix switcher Media presentation matrix switcher :
The long product name of Tripp Lite B300-9X2-4K matrix switcher Media presentation matrix switcher. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9x2 Multi-Format Presentation Matrix Switch with Audio Extractor - UHD 4K 60 Hz, IR Support, 4:4:4, 1U
More>>>
Tripp Lite B300-9X2-4K matrix switcher Media presentation matrix switcher:
The official description of Tripp Lite B300-9X2-4K matrix switcher Media presentation matrix switcher as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shares video output and stereo audio, including true 4K 60 Hz, from 9 different source devices between 2 separate HDMI displays.

Presentation Matrix Switch Lets You Connect up to 9 Video Sources and 2 HDMI Displays
This multi-format matrix switch/splitter features six HDMI inputs, as well as one each for VGA + Audio, DisplayPort and Component Video. This allows you to connect as many as nine digital or analog, high-definition or standard-definition video sources, including computers, laptops, media servers, Blu-ray players and cable/satellite boxes, and rapidly switch among them. The B300-9X2-4K works right out of the box with no downloads required.

Suitable for a Wide Range of Audio/Video Applications for Work or Play
This switch is recommended anywhere a variety of video signals is transmitted to multiple hi-def displays. It is suitable for home theaters, video and multimedia presentations, or digital signage applications in classrooms, bars, restaurants, conference rooms, lecture halls, exhibition centers and trade shows.

Enjoy Great Flexibility in Transmitting Video to Different Displays or Even Different Rooms
Choose from three different display modes: Matrix, Mirror or Picture-in-Picture (PiP). Send different video images to both displays, transmit the same image to both displays, or produce a composite image in which video from one source is inserted into a small window over video from a second source. Use the buttons built into the front of the unit, the included IR remote or an RS-232 controller to switch between the connected sources displayed on the two monitors. Preview mode lets you quickly identify and then switch immediately to the target source.

Transmits Crystal-Clear True 4K HDMI Video with 4:4:4 Color
The DisplayPort input and HDMI inputs/outputs support Ultra HD video resolutions up to 4096 x 2160 (4K x 2K) at 60 Hz (4:2:0) and 30 Hz (4:4:4). The VGA and Composite Video inputs support HD resolutions up to 1920 x 1200, including 1080p, at 60 Hz. In addition to connecting video sources, you can also connect up to two computers using a keyboard/mouse and up to two USB peripherals, such as flash drives, that can be individually switched to a particular source.

Built-In Audio Extractor Lets You Control Sound, as Well as Picture
TOSLINK/coaxial and RCA right/left audio ports allow you to connect an amplifier, receiver, soundbar or speakers for optical, digital or analog sound. The B300-9X2-4K supports 2.1-channel PCM digital and analog audio.

TAA-Compliant for GSA Schedule Purchases
The B300-9X2-4K is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B300-9X2-4K matrix switcher Media presentation matrix switcher:
This short summary of the Tripp Lite B300-9X2-4K matrix switcher Media presentation matrix switcher data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B300-9X2-4K, Media presentation matrix switcher, 4096 x 2160 pixels, 4096 x 2160 pixels, 1920 x 1200 pixels, PCM, 4:4:4, 4:2:0

Long summary description Tripp Lite B300-9X2-4K matrix switcher Media presentation matrix switcher:
This is an auto-generated long summary of Tripp Lite B300-9X2-4K matrix switcher Media presentation matrix switcher based on the first three specs of the first five spec groups.

Tripp Lite B300-9X2-4K. Product type: Media presentation matrix switcher, Maximum resolution: 4096 x 2160 pixels, Maximum resolution (HDMI): 4096 x 2160 pixels. Housing colour: Black, Housing material: Steel, Rack capacity: 1U. USB connector type: USB Type-A, USB Type-B, Headphone connectivity: 3.5 mm. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 1 A. Country of origin: Taiwan, Products per master (outer) case: 3 pc(s), Master (outer) case gross weight: 9.6 kg

Country Distributor
United States 1 distributor(s)