HPE logo

HPE ProCurve 620 Redu. PSU network switch component Power supply

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121595
Info modified on:
10 Jul 2020, 14:42:25
Warranty:
Lifetime, advance replacement, next business day
Long product name HPE ProCurve 620 Redu. PSU network switch component Power supply:

HP ProCurve 620 Redundant-External Power Supply

Short summary description HPE ProCurve 620 Redu. PSU network switch component Power supply:

HPE ProCurve 620 Redu. PSU, Power supply, Black, Grey, 100 - 240 V, 50 - 60 Hz, 16 A, 6.89 kg

Long summary description HPE ProCurve 620 Redu. PSU network switch component Power supply:

HPE ProCurve 620 Redu. PSU. Product type: Power supply, Product colour: Black, Grey. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Maximum current: 16 A. Weight: 6.89 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.