location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Mobile Adapter Speakerphone- MH3021P

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Adapter Speakerphone- MH3021P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-MH3021P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184356876 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:33:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name DELL Mobile Adapter Speakerphone- MH3021P :
The long product name of DELL Mobile Adapter Speakerphone- MH3021P. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x USB-C, 1 x HDMI, 2 x USB-A, 200Hz - 20kHz
More>>>
DELL Mobile Adapter Speakerphone- MH3021P:
The official description of DELL Mobile Adapter Speakerphone- MH3021P as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World’s first USB-C adapter with integrated speakerphone offers an all-in-one connectivity and conferencing solution.

Short summary description DELL Mobile Adapter Speakerphone- MH3021P:
This short summary of the DELL Mobile Adapter Speakerphone- MH3021P data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Mobile Adapter Speakerphone- MH3021P, Universal, Silver, 0.465 m, Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., - Latitude 5411 - Latitude 7300 - Latitude 3301 - Precision 5540 - Latitude 5410 - Latitude 3410 -..., 200 - 20000 Hz

Long summary description DELL Mobile Adapter Speakerphone- MH3021P:
This is an auto-generated long summary of DELL Mobile Adapter Speakerphone- MH3021P based on the first three specs of the first five spec groups.

DELL Mobile Adapter Speakerphone- MH3021P. Device type: Universal, Product colour: Silver, Cable length: 0.465 m. Frequency range: 200 - 20000 Hz. Microphone frequency: 100 - 10000 Hz. Connectivity technology: Wired, USB connector type: USB Type-C. Width: 119 mm, Depth: 119 mm, Height: 32 mm

The story is currently unavailable. Please, contact us.
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)