location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CAB-9K12A-NA= power cable Black 2.5 m NEMA 5-15P C15 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAB-9K12A-NA=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-9K12A-NA=
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco CAB-9K12A-NA= power cable Black 2.5 m NEMA 5-15P C15 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.5 m
  • - NEMA 5-15P Straight Male
  • - C15 coupler Straight Female
  • - Black
  • - 1 pc(s)
Long product name Cisco CAB-9K12A-NA= power cable Black 2.5 m NEMA 5-15P C15 coupler :
The long product name of Cisco CAB-9K12A-NA= power cable Black 2.5 m NEMA 5-15P C15 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Power Cord (North America), 125VAC, 13A, 2.5m, Spare
More>>>
Short summary description Cisco CAB-9K12A-NA= power cable Black 2.5 m NEMA 5-15P C15 coupler:
This short summary of the Cisco CAB-9K12A-NA= power cable Black 2.5 m NEMA 5-15P C15 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CAB-9K12A-NA=, 2.5 m, NEMA 5-15P, C15 coupler, 125 V, 13 A

Long summary description Cisco CAB-9K12A-NA= power cable Black 2.5 m NEMA 5-15P C15 coupler:
This is an auto-generated long summary of Cisco CAB-9K12A-NA= power cable Black 2.5 m NEMA 5-15P C15 coupler based on the first three specs of the first five spec groups.

Cisco CAB-9K12A-NA=. Cable length: 2.5 m, Connector 1: NEMA 5-15P, Connector 2: C15 coupler. Input voltage: 125 V, Input current: 13 A

Brand Image Product code Product Stock Price from
Cisco

Cisco CAB-N5K6A-NA power cable Black 2.5 m NEMA 6-15P C13 coupler
(show image)
CAB-N5K6A-NA CAB-N5K6A-NA 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-C13-CBN power cable Black 0.68 m C13 coupler C14 coupler
(show image)
CAB-C13-CBN CAB-C13-CBN 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-9K10A-UK power cable Black 2.5 m BS 1363 C15 coupler
(show image)
CAB-9K10A-UK CAB-9K10A-UK 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-9K10A-EU power cable Black 2.5 m
(show image)
CAB-9K10A-EU CAB-9K10A-EU 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco AC Power Cord Italy Black 2.5 m
(show image)
CAB-9K10A-IT AC Power Cord Italy 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)