Tripp Lite logo

Tripp Lite SRFC5CAP Toolless End Cap for Fiber Routing System, 120 mm (5 in.)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57126
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points Tripp Lite SRFC5CAP Toolless End Cap for Fiber Routing System, 120 mm (5 in.):
  • - Allows you flexibility in creating your custom fiber optic cable routing system
  • - Constructed from durable but lightweight PVC plastic
  • - Easy to install with your fiber routing system with no tools needed
Warranty:
5-year limited
Long product name Tripp Lite SRFC5CAP Toolless End Cap for Fiber Routing System, 120 mm (5 in.):

Toolless End Cap for Fiber Routing System, 120 mm (5 in.)

Tripp Lite SRFC5CAP Toolless End Cap for Fiber Routing System, 120 mm (5 in.):

High-Impact PVC End Cap Helps You Create Custom Fiber Cable Routing Schemes
The SmartRack® SRFC5CAP closes off an open end of a horizontal or vertical channel section in your fiber routing system. Made from durable, lightweight PVC material, this end cap connects using the included hardware. Screws and nuts tighten by hand with no tools required to help keep your fiber optic cables organized and complete a professional, finished look in your data center, network closet or industrial space.

Short summary description Tripp Lite SRFC5CAP Toolless End Cap for Fiber Routing System, 120 mm (5 in.):

Tripp Lite SRFC5CAP Toolless End Cap for Fiber Routing System, 120 mm (5 in.), Cable end cap fitting, Yellow, PVC, Screw-on, 134.6 mm, 24.9 mm

Long summary description Tripp Lite SRFC5CAP Toolless End Cap for Fiber Routing System, 120 mm (5 in.):

Tripp Lite SRFC5CAP Toolless End Cap for Fiber Routing System, 120 mm (5 in.). Product type: Cable end cap fitting, Product colour: Yellow, Material: PVC. Width: 134.6 mm, Length: 24.9 mm, Height: 115.8 mm. Products per master (outer) case: 72 pc(s), Master (outer) case width: 369.8 mm, Master (outer) case length: 279.7 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.