Tripp Lite logo

Tripp Lite SRWBTLCPLRBR Fast Docking Coupler Bar for Wire Mesh Cable Trays, 50 Pack

Data-sheet quality:
created/standardized by Icecat
Product views:
53569
Info modified on:
19 Feb 2024, 22:03:04
Bullet Points Tripp Lite SRWBTLCPLRBR Fast Docking Coupler Bar for Wire Mesh Cable Trays, 50 Pack:
  • - Safely connects straight sections of wire mesh cable trays along a ceiling, floor or wall
  • - Allows you more flexibility in routing custom cable management applications
  • - Snaps easily into position with no mounting hardware needed
Warranty:
5-year limited
Long product name Tripp Lite SRWBTLCPLRBR Fast Docking Coupler Bar for Wire Mesh Cable Trays, 50 Pack:

Fast Docking Coupler Bar for Wire Mesh Cable Trays, 50 Pack

Tripp Lite SRWBTLCPLRBR Fast Docking Coupler Bar for Wire Mesh Cable Trays, 50 Pack:

Fast Docking Coupler Bars Help You Create Custom Cable Management Schemes
The SmartRack® SRWBTLCPLRBR includes 50 black powder-coated metal coupler bars for easy installation with your wire mesh cable tray. They connect straight sections of cable tray to extend your cable management application along the wall, floor or ceiling of your data center, network closet or industrial space. The coupler bars snap easily into the wire mesh with no mounting hardware required.

Short summary description Tripp Lite SRWBTLCPLRBR Fast Docking Coupler Bar for Wire Mesh Cable Trays, 50 Pack:

Tripp Lite SRWBTLCPLRBR Fast Docking Coupler Bar for Wire Mesh Cable Trays, 50 Pack, Black, Metal, 271.8 mm, 18 mm, 15.3 mm, 120 g

Long summary description Tripp Lite SRWBTLCPLRBR Fast Docking Coupler Bar for Wire Mesh Cable Trays, 50 Pack:

Tripp Lite SRWBTLCPLRBR Fast Docking Coupler Bar for Wire Mesh Cable Trays, 50 Pack. Product colour: Black, Material: Metal. Width: 271.8 mm, Length: 18 mm, Height: 15.3 mm. Products per master (outer) case: 1 pc(s), Master (outer) case width: 330 mm, Master (outer) case length: 200 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.