Tripp Lite logo

Tripp Lite SRFC5JUNT Toolless Horizontal 90-Degree T-Junction for Fiber Routing System, 120 mm (5 in.)

Data-sheet quality:
created/standardized by Icecat
Product views:
53779
Info modified on:
10 Aug 2024, 11:46:32
Bullet Points Tripp Lite SRFC5JUNT Toolless Horizontal 90-Degree T-Junction for Fiber Routing System, 120 mm (5 in.):
  • - Allows you flexibility in creating your custom fiber optic cable routing system
  • - Constructed from durable but lightweight PVC plastic
  • - Easy to install with your fiber routing system with no tools needed
  • - Requires 3 SRFC5CPL5 couplers (sold separately)
Warranty:
5-year limited
Long product name Tripp Lite SRFC5JUNT Toolless Horizontal 90-Degree T-Junction for Fiber Routing System, 120 mm (5 in.):

Toolless Horizontal 90-Degree T-Junction for Fiber Routing System, 120 mm (5 in.)

Tripp Lite SRFC5JUNT Toolless Horizontal 90-Degree T-Junction for Fiber Routing System, 120 mm (5 in.):

High-Impact PVC T-Junction Helps You Create 90-Degree Fiber Cable Routing Branches
The SmartRack® SRFC5JUNT connects to three channel sections or other fittings in your fiber routing system to create a 90-degree horizontal branch. Three of SRFC5CPL5 couplers (sold separately) are required to complete your installation. Made from durable, lightweight PVC material, this T-section connects using the couplers’ included hardware to help keep your fiber optic cable bundles neat and organized. Screws tighten by hand with no tools required to complete a professional, finished look in your data center, network closet or industrial space.

Short summary description Tripp Lite SRFC5JUNT Toolless Horizontal 90-Degree T-Junction for Fiber Routing System, 120 mm (5 in.):

Tripp Lite SRFC5JUNT Toolless Horizontal 90-Degree T-Junction for Fiber Routing System, 120 mm (5 in.), T-type cable tray, PVC, Yellow

Long summary description Tripp Lite SRFC5JUNT Toolless Horizontal 90-Degree T-Junction for Fiber Routing System, 120 mm (5 in.):

Tripp Lite SRFC5JUNT Toolless Horizontal 90-Degree T-Junction for Fiber Routing System, 120 mm (5 in.). Type: T-type cable tray, Angle: 90°, Material: PVC. Width: 353.1 mm, Depth: 256.5 mm, Height: 118 mm. Package width: 270 mm, Package depth: 130 mm, Package height: 370 mm. Master (outer) case width: 270 mm, Master (outer) case length: 130 mm, Master (outer) case height: 370 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.