location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Exacompta 59632E file storage box Polypropylene (PP) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Exacompta Check ‘Exacompta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
59632E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59632E
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Exacompta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Exacompta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2018 12:36:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Exacompta 59632E file storage box Polypropylene (PP) Blue :
The long product name of Exacompta 59632E file storage box Polypropylene (PP) Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

59632E, PP, A4, Blue
More>>>
Short summary description Exacompta 59632E file storage box Polypropylene (PP) Blue:
This short summary of the Exacompta 59632E file storage box Polypropylene (PP) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Exacompta 59632E, Polypropylene (PP), Blue, A4, Landscape, Paper, 6 cm

Long summary description Exacompta 59632E file storage box Polypropylene (PP) Blue:
This is an auto-generated long summary of Exacompta 59632E file storage box Polypropylene (PP) Blue based on the first three specs of the first five spec groups.

Exacompta 59632E. Material: Polypropylene (PP), Product colour: Blue, ISO A-series sizes (A0...A9): A4. Spine width: 6 cm, Depth: 240 mm, Length: 320 mm

Brand Image Product code Product Stock Price from
Exacompta

Exacompta Filing box pressboard Nature Future - Spine 25mm - 24x32cm for A4
(show image)
50305E Filing box pressboard Nature Future - Spine 25mm - 24x32cm for A4 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta Filing box pressboard Nature Future - Spine 25mm - 24x32cm for A4
(show image)
50301E Filing box pressboard Nature Future - Spine 25mm - 24x32cm for A4 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta Filing box pressboard Nature Future - Spine 40mm - 24x32cm for A4
(show image)
50409E Filing box pressboard Nature Future - Spine 40mm - 24x32cm for A4 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta Filing box pressboard Nature Future - Spine 40mm - 24x32cm for A4
(show image)
50405E Filing box pressboard Nature Future - Spine 40mm - 24x32cm for A4 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta 59635E file storage box Polypropylene (PP) Red
(show image)
59635E 59635E 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta 59633E file storage box Green
(show image)
59633E 59633E 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future
(show image)
50702E Filing box spine 25mm embossed mottled pressboard Scotten Nature Future 0.00
(excl. VAT)
0 (incl. VAT)
Exacompta

Exacompta Filing box spine 25mm embossed mottled pressboard Scotten Nature Future
(show image)
50701E Filing box spine 25mm embossed mottled pressboard Scotten Nature Future 0.00
(excl. VAT)
0 (incl. VAT)