location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52330003 desk tray/organizer Polystyrene Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52330003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52330003 show
Show alternative article codes used in the online market place
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 52330003 desk tray/organizer Polystyrene Transparent :
The long product name of Leitz 52330003 desk tray/organizer Polystyrene Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plus Range Jumbo Letter Trays
More>>>
Leitz 52330003 desk tray/organizer Polystyrene Transparent:
The official description of Leitz 52330003 desk tray/organizer Polystyrene Transparent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- For A4 format, extra capacity (95mm internal height)
- Standard, Jumbo and Slim Letter trays can be stacked together to create the ideal filing system
- The height of each Letter Tray is directly proportional so whatever combination is chosen, all stacks can stand at the same height
- Robust letter trays designed for strength and durability with sloped front for document retention
- Easy document access and greater space for larger subject labels
- Increased capacity Letter Tray holds up to 700 sheets of 80gsm paper
- Designed for use with the ‘Universal’ Riser or can be stacked with Slim and Standard Plus Range Letter Trays for a more flexible desktop solution
- 255 x 103 x 360mm (WxHxD)

Short summary description Leitz 52330003 desk tray/organizer Polystyrene Transparent:
This short summary of the Leitz 52330003 desk tray/organizer Polystyrene Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52330003, Polystyrene, Transparent, A4, Envelope, Letter, Note, Paper, 255 x 357 x 103 mm, 245 x 330 x 95 mm

Long summary description Leitz 52330003 desk tray/organizer Polystyrene Transparent:
This is an auto-generated long summary of Leitz 52330003 desk tray/organizer Polystyrene Transparent based on the first three specs of the first five spec groups.

Leitz 52330003. Material: Polystyrene, Product colour: Transparent, Format: A4. Dimensions (WxDxH): 255 x 357 x 103 mm, Interior dimensions (W x D x H): 245 x 330 x 95 mm. Standard media sizes: A4

Features
Material
Polystyrene
Product colour
Transparent
Format
A4
Standard media sizes
A4
Non-slip feet
No
Stackable
Yes
Features
Divider
No
Suitable for storing
Envelope, Letter, Note, Paper
Weight & dimensions
Dimensions (WxDxH)
255 x 357 x 103 mm
Interior dimensions (W x D x H)
245 x 330 x 95 mm
Brand Image Product code Product Stock Price from
Leitz Plus Polystyrene Blue Leitz Plus Polystyrene Blue
(show image)
52180035 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52370003 desk tray/organizer Plastic Transparent Leitz 52370003 desk tray/organizer Plastic Transparent
(show image)
52370003 52370003 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52370095 desk tray/organizer Plastic Black Leitz 52370095 desk tray/organizer Plastic Black
(show image)
52370095 52370095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52370025 desk tray/organizer Plastic Red Leitz 52370025 desk tray/organizer Plastic Red
(show image)
52370025 52370025 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52370035 desk tray/organizer Plastic Blue Leitz 52370035 desk tray/organizer Plastic Blue
(show image)
52370035 52370035 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52330095 desk tray/organizer Plastic Black Leitz 52330095 desk tray/organizer Plastic Black
(show image)
52330095 52330095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52330025 desk tray/organizer Plastic Red Leitz 52330025 desk tray/organizer Plastic Red
(show image)
52330025 52330025 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52330035 desk tray/organizer Plastic Blue Leitz 52330035 desk tray/organizer Plastic Blue
(show image)
52330035 52330035 0.00
(excl. VAT)
0 (incl. VAT)