HP logo

HP OMEN 30L GT13-0807a Intel® Core™ i7 i7-10700KF 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53468
Info modified on:
09 Mar 2024, 14:19:00
Bullet Points HP OMEN 30L GT13-0807a Intel® Core™ i7 i7-10700KF 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-10700KF (16MB Cache, 3.8GHz)
  • - NVIDIA GeForce RTX 2070 SUPER (8GB GDDR6)
  • - 16GB (3000MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP OMEN 30L GT13-0807a Intel® Core™ i7 i7-10700KF 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black:

Intel Core i7-10700KF (16MB Cache, 3.8GHz), 16GB DDR4-SDRAM, 256GB SSD, NVIDIA GeForce RTX 2070 SUPER (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit

HP OMEN 30L GT13-0807a Intel® Core™ i7 i7-10700KF 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black:

Your future gaming self will thank you
It’s gaming love at first sight. The OMEN 30L Desktop PC has got the looks and can back it up. With a power processor and graphics, you can play day one. And with being easy to upgrade and OMEN Command Center, it’s crafted for the long term.

Short summary description HP OMEN 30L GT13-0807a Intel® Core™ i7 i7-10700KF 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black:

HP OMEN 30L GT13-0807a, 3.8 GHz, Intel® Core™ i7, i7-10700KF, 16 GB, 256 GB, Windows 10 Home

Long summary description HP OMEN 30L GT13-0807a Intel® Core™ i7 i7-10700KF 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Black:

HP OMEN 30L GT13-0807a. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700KF. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3000 MHz. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 2070 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.