location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-2130 laser printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-2130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2130 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-2130 laser printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - LED
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB 200 MHz
Warranty: 1 year
Long product name Brother HL-2130 laser printer 2400 x 600 DPI A4 :
The long product name of Brother HL-2130 laser printer 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20ppm, 250 sheet, 2400 x 600 dpi, 200 MHz, 8 MB, USB 2.0, 4 LED lights, White
More>>>
Brother HL-2130 laser printer 2400 x 600 DPI A4:
The official description of Brother HL-2130 laser printer 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small office? You've just found your perfect printer. The HL-2130 may be small in size but it's big on efficiency with a fast 20 pages per minute print speed (the first in less than 10 seconds) to make sure you're not kept waiting. The impressive 250-sheet paper capacity saves you time too, with less need for refilling. It keeps costs down with separate drum and toner, Energy Star approved technology and also includes 12 month warranty with lifetime technical support!

Key Benefits
- Low cost and compact footprint makes this ideal for a small office;
- Save time with fast 20ppm print speed;
- First page out time of less 10 seconds;
- Less refilling with a 250 sheet paper capacity;
- Hi-Speed USB 2.0 connection;
- Low power consumption;
- Separate drum and toner to help keep costs down – only replace the one that’s run out;
- Green and clean technology that meets Energy Star environmental standard.

Short summary description Brother HL-2130 laser printer 2400 x 600 DPI A4:
This short summary of the Brother HL-2130 laser printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-2130, Laser, 2400 x 600 DPI, A4, 20 ppm

Long summary description Brother HL-2130 laser printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-2130 laser printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-2130. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Display: LED

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
7 s
Time to first page (black, normal)
10 s
N-up printing
2, 4, 16, 25
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 406 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
69.9 - 215.9 mm
Custom media length
116 - 406.4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Network
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Processor frequency
200 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
31 dB
Design
Display
LED
Power
Power consumption (printing) *
421 W
Power consumption (standby)
62 W
Power consumption (PowerSave)
0.8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
6.7 kg
Dimensions (WxDxH)
368 x 360 x 183 mm
Packaging data
Package weight
8 kg
Packaging content
Drivers included
Yes
Other features
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
475 x 454 x 331 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:19:55
Uk has collected 11 expert reviews for Brother HL-2130 laser printer 2400 x 600 DPI A4 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 02:19:45
Brother's mono laser printers have built up a steady fan base amongst customers who want consistently reliable and cost-effective mono text printing with a decent turn of speed. If you're on a very tight budget but are thinking of dipping into this ma...
Good Topnotch document quality...
Bad Graphics quality nowhere as good...
Bottom line The entry-level HL-2130 mono laser printer is a neat, compact, no-nonsense machine that prints very good quality black text documents at nippy speeds and is very competitively priced. However, the lack of 'extras' and the less successful banding issues...
80%
gadgetspeak.com
Updated:
2011-08-14 02:19:49
As it had provided me with excellent service over a number of years, I was only too pleased to grant my laser printer a short break as I checked out a new arrival from Brother...
80%
techadvisor.co.uk
Updated:
2011-08-14 02:19:54
The first half year of 2011 has already given us a number of ravishing mono laser printers costing in the region of £80 to £120. Joining the likes of the Samsung ML-1865W and the Epson AccuLaser M2300D comes this efficient and trouble-free text churner...
Bottom line The Brother HL-2130 isn’t rich in features, and its ability to print graphics is limited. However, if you’re after a straightforward text-churner, the Brother is fast and extremely effective. Given that it’s available on the street for not much more th...
90%
trustedreviews.com
Updated:
2011-08-14 02:19:55
Mono laser printers start at under £100 and the entry-level model in Brother's range is the HL-2130, which can be had for only a tad more than £80. For this, you get a basic, but very serviceable personal laser for the home or small office. This is a very...
Good Fast print for class, Linux driver link from setup app, 250-sheet paper tray and multi-purpose slot...
Bad Quite pricey to run, compared with rivals, Blotchy greyscale print, Hard to distinguish mid-grey tones...
Bottom line Brother rates the HL-2130 at up to 20ppm and that's not far off the mark. Much of this good performance is due to the comparatively short time it takes the printer to start printing. There's very little pre-processing, perhaps due to an efficient GDI driv...
80%
techworld.com
Updated:
2011-08-14 02:19:53
The first half year of 2011 has already given us a number of ravishing mono laser printers costing in the region of £80 to £120. Joining the likes of the Samsung ML-1865W and the Epson AccuLaser M2300D comes this efficient and trouble-free text churne...
Bottom line The Brother HL-2130 isn’t rich in features, and its ability to print graphics is limited. However, if you’re after a straightforward text-churner, the Brother is fast and extremely effective. Given that it’s available on the street for not much more t...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)