location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DS3020/12 docking speaker 10 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS3020/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS3020/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581579791
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips DS3020/12 docking speaker 10 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 W
  • - Headphone connectivity: 3.5 mm
  • - iPhone, iPod
  • - Black
Long product name Philips DS3020/12 docking speaker 10 W Black :
The long product name of Philips DS3020/12 docking speaker 10 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS3020 - Docking speaker
More>>>
Philips DS3020/12 docking speaker 10 W Black:
The official description of Philips DS3020/12 docking speaker 10 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

On your desk or anywhere else, this dashing docking speaker delivers crystal-clear sound that fills your personal space. Synchronise your iPhone/iPod with your PC. Enjoy the option of AC or battery power for maximum flexibility.

Crystal clear sound
- DBB to preserve low tones for deep bass at any volume level
- Neodymium speakers for pure balanced sound
- Shielding technology to block mobile phone interference

Elegant and compact
- Compact design for any space, any lifestyle
- 360-degree design for gorgeous look from any angle

Advanced versatility
- PC synchronisation with your iPod/iPhone
- Battery or AC power option for music enjoyment anywhere
- Dock any iPod/iPhone, even in its case
- AUX-in for easy connection to almost any electronic device
- Dedicated app available on the App Store for more functions

Short summary description Philips DS3020/12 docking speaker 10 W Black:
This short summary of the Philips DS3020/12 docking speaker 10 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DS3020/12, 10 W, 3.5 mm, iPhone, iPod, Black, Neodymium, Digital

Long summary description Philips DS3020/12 docking speaker 10 W Black:
This is an auto-generated long summary of Philips DS3020/12 docking speaker 10 W Black based on the first three specs of the first five spec groups.

Philips DS3020/12. RMS rated power: 10 W. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPhone, iPod. Product colour: Black, Magnet type: Neodymium, Volume control: Digital. Battery technology: Alkaline, Battery type: AA/LR6, Battery life (max): 8 h

Audio
RMS rated power *
10 W
Ports & interfaces
Bluetooth *
No
Headphone connectivity *
3.5 mm
USB 2.0 ports quantity
1
AUX in
Yes
Performance
Apple docking compatibility
iPhone, iPod
Bass adjustment
Yes
Alarm clock
Yes
Radio
FM radio *
No
Design
Magnet type
Neodymium
Product colour *
Black
Volume control
Digital
Power
Battery technology
Alkaline
Number of batteries supported
4
Battery type
AA/LR6
Battery life (max)
8 h
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Cables included
USB
Weight & dimensions
Weight
960 g
Package weight
1.33 kg
Other features
Dimensions (WxDxH)
210 x 150 x 135 mm
Case or master carton weight
3.03 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:05:33
Uk has collected 8 expert reviews for Philips DS3020/12 docking speaker 10 W Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
trustedreviews.com
Updated:
2011-10-04 02:05:33
The Philips Fidelio range is one of the best iPhone docks series you'll find, home to such classics as the DS9000 - one of our all-time favourites. If you don't want to spend almost £400 on a dock though, the DS3020 may be more up your street. It's a tiny...
Good Excellent sound quality for size, Cute design, Good feature spread...
Bad Fabric front reduces ontheroad skills...
Bottom line It looks good. It sounds good. It won't leave a gaping hole in your bank balance. If there's something to dislike about the Philips DS3020, we're yet to find it. Bigger, more expensive docks in the Fidelio range will naturally offer better sound quality b...
90%
expertreviews.co.uk
Updated:
2011-10-04 02:05:33
We've seen a lot of great cheap and mid-priced iPod docks lately, with astonishing audio quality from budget kit like the Altec Lansing Octiv 102. However, we haven't seen many with the ability to sync our MP3 players to our PC when docked, so we were...
Bottom line This mid-priced dock isn't particularly loud or bassy, but it sounds great and makes it easy to sync your iPod and play music on the move...
100%
tech-reviews.co.uk
Updated:
2011-10-04 02:05:33
With Apple still selling iPhones and iPod Touches in the hundreds of thousands, more and more accessories keep popping up all over the place. Today we have the Fidelio Docking Speaker from Philips to review. It may look small but it sure does provide...
Good Superb, crystal clear sound quality, Great design (glossiness always improves your product overall design), Fidelio App provides some great additional features, Ability to keep case on your device...
Bottom line To test the Fidelio, I played a variety of genres of music and film at different volume levels, and also tested the alarm feature over night.The Neodymium speaker packs 8W of output power, which provides more than enough power for this little beast. An...
100%
pocket-lint.com
Updated:
2011-10-04 02:05:33
As Apple continues to sell millions of iPods and iPhones, the market for accessories just keeps on getting bigger and one of the the most popular add-on products around is the speaker docking station. The wide selection on offer ranges from cheap and...
Good Cool design, decent audio, affordable, easy to use...
Bad No remote, not rechargable...
Bottom line A compact speaker that looks cool and packs a decent punch for its size and price...
80%