location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Portable DVD Player PD7030/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable DVD Player PD7030/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD7030/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581595791
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:24:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Portable DVD Player PD7030/12 :
The long product name of Philips Portable DVD Player PD7030/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PD7030 - Portable DVD Player
More>>>
Philips Portable DVD Player PD7030/12:
The official description of Philips Portable DVD Player PD7030/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy your movies anytime, anywhere! The portable PD7030 DVD player featuring a 7”/18 cm LCD display lets you indulge in the pleasure of enjoying DVD/DivX® movies, MP3-CD/CD music and JPEG photos on the go.

Play your movies, music and photos on the go
- DVD, DVD+/-R, DVD+/-RW, (S)VCD, CD compatible
- DivX Certified for standard DivX video playback
- MP3-CD, CD and CD-RW playback
- View JPEG images from picture disc

Enrich your AV entertainment experience
- 7" TFT colour LCD display in 16:9 widescreen format
- Built-in stereo speakers

Extra touches for your convenience
- Enjoy up to 3 hours playback with a built-in battery*
- USB connection for video, photo and music playback
- Full Resume on Power Loss
- Car adaptor included

Short summary description Philips Portable DVD Player PD7030/12:
This short summary of the Philips Portable DVD Player PD7030/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Portable DVD Player PD7030/12, Portable, Black, White, CD video, SVCD, VCD, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL, 17.8 cm (7")

Long summary description Philips Portable DVD Player PD7030/12:
This is an auto-generated long summary of Philips Portable DVD Player PD7030/12 based on the first three specs of the first five spec groups.

Philips Portable DVD Player PD7030/12. Form factor: Portable, Product colour: Black, White, Playback disc formats: CD video, SVCD, VCD. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. MP3 bit rates: 32 - 320 Kbit/s. Headphone connectivity: 3.5 mm. Video formats supported: Divx, MPEG4, Audio formats supported: MP3, Image formats supported: JPG

Features
Form factor *
Portable
Product colour *
Black, White
Analog signal format system
NTSC, PAL
Playback disc formats *
CD video, SVCD, VCD
Disc types supported *
DVD+R, DVD+RW, DVD-R, DVD-RW
Display
Display diagonal *
17.8 cm (7")
Display resolution *
480 x 234 pixels
Display *
LCD
Aspect ratio
16:9
Video
3D
No
Audio
MP3 bit rates
32 - 320 Kbit/s
Ports & interfaces
USB 2.0 ports quantity
1
Headphone connectivity
3.5 mm
Composite video out
1
DC-in jack
Yes
Loudspeakers
Built-in speaker(s) *
Yes
File formats
Video formats supported *
Divx, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Storage
Card reader integrated *
No
Built-in HDD
No
Power
Power source type *
AC, Battery
Battery life (max)
3 h
Weight & dimensions
Width
195 mm
Depth
38 mm
Height
153 mm
Weight
710 g
Technical details
Output power description
250 mW
Shockproof
Yes
Packaging data
Package width
230 mm
Package depth
70 mm
Package height
255 mm
Packaging content
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-23 07:46:49
Uk has collected 1 expert review for Philips Portable DVD Player PD7030/12 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
nikktech.com
Updated:
2015-01-23 07:46:49
As far back as i can remember whenever i rode in the back seat of a car or in a bus i always wanted to be able to watch my favorite movies and series on a rather large screen and not the one from my MP4 player. Naturally not many people can afford to have...
Good Build Quality, Size/Weight, Design, 7" LCD Screen, DVD/CD/MP3/DivX/JPEG Compatible, Stereo, Price...
Bad Image Quality (480x234), Audio Levels, Battery Life (160m), Region Locked...
Bottom line Philips is amongst the very few manufacturers that I've always liked (especially their LCD screens) not only because they are at the forefront of technological achievements and focus on high quality but also because most of the times they offer their prod...
0%