location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EM-200DB strap Digital camera Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM-200DB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9929B001
Category:
Strip of leather, cloth, or other flexible material, used to fasten, secure, or carry something or to hold on to something e.g. watch, bag.
Straps Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Oct 2021 14:43:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EM-200DB strap Digital camera Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for: Digital camera
  • - Black, Red
  • - Number of connection points: 1
  • - Quantity: 1
Long product name Canon EM-200DB strap Digital camera Black, Red :
The long product name of Canon EM-200DB strap Digital camera Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neck Strap EM-200DB, Red, Black
More>>>
Canon EM-200DB strap Digital camera Black, Red:
The official description of Canon EM-200DB strap Digital camera Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wide strap for EOS M3

Short summary description Canon EM-200DB strap Digital camera Black, Red:
This short summary of the Canon EM-200DB strap Digital camera Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EM-200DB, Digital camera, Black, Red, -- EOS M3 Body -- EOS M3 EF-M 18-55mm IS STM Kit Black -- EOS M50 Mark II Content Creator Kit --...

Long summary description Canon EM-200DB strap Digital camera Black, Red:
This is an auto-generated long summary of Canon EM-200DB strap Digital camera Black, Red based on the first three specs of the first five spec groups.

Canon EM-200DB. Suitable for: Digital camera, Product colour: Black, Red, Compatible products: -- EOS M3 Body -- EOS M3 EF-M 18-55mm IS STM Kit Black -- EOS M50 Mark II Content Creator Kit --...

Features
Suitable for *
Digital camera
Product colour *
Black, Red
Number of connection points *
1
Features
Compatible products
-- EOS M3 Body -- EOS M3 EF-M 18-55mm IS STM Kit Black -- EOS M50 Mark II Content Creator Kit -- EOS M3 EF-M 18-55mm IS STM & EF-M 55-200mm STM Lens Kit -- EOS M3 EF-M 18-55mm IS STM + Mount Adapter EF-EOS M Kit -- EOS M3 EF-M 18-55mm IS STM Kit White -- EOS M100 EF-M 15-45mm f/3.5-6.3 IS STM & EF-M 55-200mm f/4.5-6.3 IS STM Bundle White -- EOS M50 Body Black -- Refurbished EOS M100 EF-M 15-45mm f/3.5-6.3 IS STM Lens Kit White -- EOS M50 EF-M 15-45mm f/3.5-6.3 IS STM Lens Kit Black -- EOS M3 EF-M 18-55mm IS STM Kit White Refurbished -- EOS M50 EF-M 15-45mm f/3.5-6.3 & 55-200mm f/4.5-6.3 IS STM Bundle Black -- EOS M50 EF-M 15-45mm f/3.5-6.3 IS STM Lens Kit White -- EOS M100 EF-M 15-45mm f/3.5-6.3 IS STM Lens Kit Black -- EOS M100 EF-M 15-45mm f/3.5-6.3 IS STM & EF-M 55-200mm f/4.5-6.3 IS STM Bundle Black -- EOS M100 EF-M 15-45mm f/3.5-6.3 IS STM Lens Kit White -- EOS M50 Video Creator Kit -- EOS M3 Body Refurbished -- Refurbished EOS M100 EF-M 15-45mm f/3.5-6.3 IS STM Lens Kit Black -- EOS M3 EF-M 18-55mm IS STM Kit Black Refurbished
Packaging content
Quantity *
1