location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan HDMI Cable, 1080p@60Hz (High Speed), 10m, Male to Male, Black, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI Cable, 1080p@60Hz (High Speed), 10m, Male to Male, Black, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
322539 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623322539 show
Category: HDMI Cables Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan HDMI Cable, 1080p@60Hz (High Speed), 10m, Male to Male, Black, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports 1080p resolution and Deep colour
  • - Compatible with any HDMI device, such as Blu-ray, game consoles, stereos and PCs
  • - Compliant with High Speed HDMI specifications
  • - Up to 10.2 Gbps at 340 MHz bandwidth
  • - Double shielded to reduce EMI and other interference sources
  • - Moulded PVC boot
  • - Lifetime Warranty
Warranty: 10 years
Long product name Manhattan HDMI Cable, 1080p@60Hz (High Speed), 10m, Male to Male, Black, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag :
The long product name of Manhattan HDMI Cable, 1080p@60Hz (High Speed), 10m, Male to Male, Black, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Cable, 1080p, Male to Male, 10m, 3D, Shielded, Black, Polybag
More>>>
Manhattan HDMI Cable, 1080p@60Hz (High Speed), 10m, Male to Male, Black, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag:
The official description of Manhattan HDMI Cable, 1080p@60Hz (High Speed), 10m, Male to Male, Black, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-speed cables deliver high-definition performance._x000D_
HDMI has become the standard digital connection, delivering the highest-quality audio and video signal over a single cable. Manhattan High Speed HDMI Cables are designed and carefully constructed to meet the evolving needs of the high-definition marketplace. Manhattan High Speed HDMI Shielded Cables provide 1080p resolution and a bandwidth of 10.2 Gigabits per second at 340 MHz. These high-quality cables provide high-definition video and multichannel, digital audio with increased performance characteristics, greater accuracy and expanded features.

Short summary description Manhattan HDMI Cable, 1080p@60Hz (High Speed), 10m, Male to Male, Black, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag:
This short summary of the Manhattan HDMI Cable, 1080p@60Hz (High Speed), 10m, Male to Male, Black, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan HDMI Cable, 1080p@60Hz (High Speed), 10m, Male to Male, Black, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag, 10 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, 10.2 Gbit/s, Black

Long summary description Manhattan HDMI Cable, 1080p@60Hz (High Speed), 10m, Male to Male, Black, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag:
This is an auto-generated long summary of Manhattan HDMI Cable, 1080p@60Hz (High Speed), 10m, Male to Male, Black, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag based on the first three specs of the first five spec groups.

Manhattan HDMI Cable, 1080p@60Hz (High Speed), 10m, Male to Male, Black, Fully Shielded, Gold Plated Contacts, Lifetime Warranty, Polybag. Cable length: 10 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Nickel, 3D, Data transfer rate: 10.2 Gbit/s, Product colour: Black

Features
Cable length *
10 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
3D
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080)
Data transfer rate
10.2 Gbit/s
Features
Bandwidth
340 MHz
AWG wire size
28
Connector contacts plating *
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Magnetically shielded
Yes
Certification
UL 20276 ISO 9002
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
500 g
Package type
Polybag
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)