location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP640R Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP640R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3748B028
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP640R Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 9.2 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Wi-Fi Ethernet LAN
  • - 8.8 kg
Warranty:
Long product name Canon PIXMA MP640R Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi :
The long product name of Canon PIXMA MP640R Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP640 QVC KIT - 9600x2400dpi print, Photo, Inkjet, Copy, 4800dpi scan, 48 / 24 / 16 / 8 bit, A4 / B5 / A5 / LTR, 7.5cm TFT, Auto duplex, DVD/CD print, USB, 10/100Mbps, Wi-Fi
More>>>
Canon PIXMA MP640R Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi:
The official description of Canon PIXMA MP640R Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A premium Wi-Fi All-In-One that delivers superb photo quality and fast document printing, scanning & copying. With Wi-Fi & an Ethernet port, the PIXMA MP640 integrates seamlessly into home networks.

Features

Premium Wi-Fi All-In-One
ISO speed 9.2/8.1ipm mono/colour ESAT
9600dpi 1pl; 10x15cm photo in 20sec
5 Single Inks
4800dpi scanner
7.5cm TFT display & Easy-Scroll Wheel
Auto duplex, DVD/CD print
ChromaLife100+
Outstanding Wi-Fi All-In-One.

Print, Copy, Scan over a network
Ideal for advanced users, the premium PIXMA MP640 integrates seamlessly into your home network via Wi-Fi or Ethernet. Share superb photolab-quality printing, copying and scanning with the whole family.

Realistic document print speeds
Canon supports the industry-wide ISO standard for measuring print and copy speeds. This makes it easy to select the right PIXMA for you based on real document print speeds. The PIXMA MP640 offers ISO ESAT speeds of 9.2ipm for mono documents and 8.1ipm for colour.

Photolab-quality prints in just 20 seconds
Canon's FINE print head, with class-leading 1pl size ink droplets, delivers superior 9600x2400dpi print resolution: photo prints are free from grain and have ultra-smooth gradations of colour. Print a 10x15cm borderless photo in approximately 20 seconds using default settings.* Alternatively print via Wi-Fi, Ethernet, IrDA IR or optional Bluetooth.

5 Single Inks
Canon’s 5 Single Ink system uses ink tanks that are individually replaceable, minimising wastage. Four dye-based inks deliver superior quality photo prints; an additional pigment black produces crisp, sharp text documents.

High-quality scanner
Scan in incredible detail using the 2400dpi scanner. MP Navigator EX software offers OCR and PDF editing features along with a range of image correction options. Auto Scan Mode automatically recognises what you’re scanning – whether it’s a document or a photo – and selects the appropriate settings.

Intuitive operation
Take control using the intuitive Easy-Scroll Wheel, previewing images on the clear and bright 7.5cm colour TFT display. Scan to and print from USB memory stick and memory cards. Alternatively attach a compatible camera via PictBridge.

Auto duplex printing, 2-way paper feeding and DVD/CD printing
With two paper paths, load different media – plain and photo paper – at the same time. Produce professional-looking, double-sided documents with ease using the auto duplex feature. Personalise DVDs and CDs by printing directly onto disc.

Longer lasting, beautiful photos
The ChromaLife100+ system provides longer lasting, beautiful photos. The combination of the PIXMA MP640, original Canon inks and certain genuine Canon photo papers preserves memories for a lifetime.

Short summary description Canon PIXMA MP640R Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi:
This short summary of the Canon PIXMA MP640R Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP640R, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MP640R Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MP640R Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MP640R. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 8.1 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 4800 x 9600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
9.2 ppm
Print speed (colour, normal quality, A4/US Letter)
8.1 ppm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Maximum number of copies
99 copies
N-in-1 copy function (N=)
2
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 9600 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
16
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
150 sheets
Paper tray 2 input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Labels, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Borderless printing media sizes
A4
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK
Performance
Card reader integrated
Yes
Performance
Compatible memory cards
CF, MicroDrive, MS Duo, MS PRO, MS PRO Duo, SD, SDHC
Sound pressure level (printing)
47 dB
Mac compatibility
Yes
Minimum system requirements
Internet Explorer 6+ / Safari CD-ROM XGA 1024x768
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
7.62 cm (3")
Power
Power consumption (average operating)
14 W
Power consumption (standby)
1.3 W
Power consumption (off)
0.6 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
750 MB
Minimum processor
300MHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Recommended operating temperature range (T-T)
5 - 35 °C
Operating temperature (T-T)
5 - 35 °C
Non-operating relative humidity (non-condensing)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8.8 kg
Packaging content
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX, CD-LabelPrint
Other features
Standard input trays
2
Dimensions (WxDxH)
450 x 368 x 176 mm
Network ready
Yes
Power requirements
AC 100-240V, 50/60Hz
Wireless technology
Wi-Fi
Print head
FINE
Compatible operating systems
Windows Vista, Vista SP1 / Windows XP SP2, SP3 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
PictBridge
Yes
Ink drop
1/9600"
Supported media weight(s)
64 - 300 g/m²
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Media size (tray 1)
A4, B5, A5, LTR, 10 x 15cm, 13 x 18cm, 20 x 25cm