location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6555b P520 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6555b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD720ET#ABF?GRO
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 6555b P520 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - P520 2.3 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 4250
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 5.5 h
  • - Windows 7 Professional 32-bit
Long product name HP ProBook 6555b P520 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver :
The long product name of HP ProBook 6555b P520 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Turion II dual-core P520 (2.3GHz, 2MB L2), 15.6" LED-backlit (1366 x 768), 2GB DDR3 SDRAM, 320GB 7200 rpm SATA II, DVD±RW SuperMulti DL LightScribe, ATI Mobility Radeon HD 4250, Intel 802.11a/b/g/n, Bluetooth 2.1+EDR, 2 MP webcam, Windows 7 Professional 32
More>>>
HP ProBook 6555b P520 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver:
The official description of HP ProBook 6555b P520 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get flexibility, functionality and value with the HP ProBook 6555b Notebook PC. Starting at 2.51 kg, it’s easy to stay productive with a 39.6 cm diagonal HD LED display, innovative security features, enhanced graphics and wireless connectivity.

Features

- Meet the demands of your business and budget with your choice of AMD quad-core, triple-core and dual-core processors featuring VISION Pro Technology
- Multiple battery solutions available for lighter weight or extended battery life including the HP Long Life Battery
- Dual-pointing devices deliver greater ease of use. The flexible options include the choice of a touchpad or a touchpad with optional pointstick based on your personal preference.
- Deploy, monitor and manage security settings for multiple users from one convenient location with Central Management for HP ProtectTools
- Access e-mail without fully booting up using HP QuickLook 3, and get online in seconds with HP QuickWeb
- Automatically protect hard-drive data from drops and sudden impacts with HP 3D DriveGuard
- Expand capabilities and improve efficiency with HP Universal Accessories including HP docking stations

Short summary description HP ProBook 6555b P520 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver:
This short summary of the HP ProBook 6555b P520 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 6555b, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB, Windows 7 Professional

Long summary description HP ProBook 6555b P520 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver:
This is an auto-generated long summary of HP ProBook 6555b P520 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

HP ProBook 6555b. Processor model: P520, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2.51 kg

Design
Product colour *
Black, Silver
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor model *
P520
Processor frequency *
2.3 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
320 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4250
Discrete graphics card *
Yes
Audio
Audio system
HP Premier Sound
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
Ports & interfaces
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Serial ports quantity
1
Performance
Motherboard chipset
AMD M880G
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
32-bit
Operating system installed *
Windows 7 Professional
Battery
Number of battery cells
6
Battery life (max)
5.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
371.4 mm
Depth
248 mm
Height (front)
3.48 cm
Weight *
2.51 kg
Other features
Infrared data port
No
Graphics card family
AMD
Display
LCD
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 08:54:47
Uk has collected 6 expert reviews for HP ProBook 6555b P520 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
notebookcheck.net
Updated:
2011-08-07 08:54:41
More distributors have listed AMD-based notebooks in the last few months. Among those are also many ProBook models, which are priced somewhat lower compared to the Intel machines. A ProBook 6540b with Core i5-430M , IGP graphics, UMTS and WXGA resolution...
Good Keyboard with great feedback, Touchpad for fastpaced work, Many connections including serial, eSATA & FireWire, 3GModul with GPS, Security functions like TPM, Matte display, Stable base unit, 7200 rpm HDD without vibration, Good sound quality...
Bad Comparably short runtimes, Small color space/contrasts, Loud optical driver...
Bottom line HP ProBook 6555b-WD724EA: Optimal connection options The HP ProBook 6555b-WD724EA presents itself as the upper class of business mainstreamers. Equipped with all trimmings like Docking-Port, a matte display, HSDPA module or the excellent keyboard, the fi...
84%
notebookcheck.net
Updated:
2011-08-07 08:54:44
More distributors have listed AMD-based notebooks in the last few months. Among those are also many ProBook models, which are priced somewhat lower compared to the Intel machines. A ProBook 6540b with Core i5-430M , IGP graphics, UMTS and WXGA resolution...
Good Keyboard with great feedback, Touchpad for fastpaced work, Many connections including serial, eSATA & FireWire, 3GModul with GPS, Security functions like TPM, Matte display, Stable base unit, 7200 rpm HDD without vibration, Good sound quality...
Bad Comparably short runtimes, Small color space/contrasts, Loud optical driver...
Bottom line HP ProBook 6555b-WD724EA: Optimal connection options The HP ProBook 6555b-WD724EA presents itself as the upper class of business mainstreamers. Equipped with all trimmings like Docking-Port, a matte display, HSDPA module or the excellent keyboard, the fi...
84%