location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U2BLOCK-A10-RD USB-A Port Blockers, Red, 10 Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2BLOCK-A10-RD USB-A Port Blockers, Red, 10 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U2BLOCK-A10-RD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253606 show
Category: Port Blockers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:04:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U2BLOCK-A10-RD USB-A Port Blockers, Red, 10 Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Port blockers help prevent unwanted thumb drives and other devices from connecting
  • - Can only be locked and unlocked with U2BLOCK-A-KEY (sold separately)
  • - Compatible with all USB-A ports in computers, hubs and wall chargers
Warranty: Lifetime limited
Long product name Tripp Lite U2BLOCK-A10-RD USB-A Port Blockers, Red, 10 Pack :
The long product name of Tripp Lite U2BLOCK-A10-RD USB-A Port Blockers, Red, 10 Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-A Port Blockers, Red, 10 Pack, TAA
More>>>
Tripp Lite U2BLOCK-A10-RD USB-A Port Blockers, Red, 10 Pack:
The official description of Tripp Lite U2BLOCK-A10-RD USB-A Port Blockers, Red, 10 Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure USB Port Blockers Protect Your Data Against Unauthorized Access
These port blockers are an easy way to prevent unapproved personnel from connecting an unwanted flash drive or other USB peripheral to a USB-A port. Use a U2BLOCK-A-KEY security key (sold separately) to insert a blocker into the USB port and lock it into place. This will prevent any USB peripheral from infecting the device with malware or removing classified data. The key also removes the blocker just as easily and quickly as it installs the blocker. The U2BLOCK-A10-RD includes 10 red blockers, which can only be used with the key included with U2BLOCK-A-KEY.

Short summary description Tripp Lite U2BLOCK-A10-RD USB-A Port Blockers, Red, 10 Pack:
This short summary of the Tripp Lite U2BLOCK-A10-RD USB-A Port Blockers, Red, 10 Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U2BLOCK-A10-RD USB-A Port Blockers, Red, 10 Pack, Port blocker key, USB Type-A, Red, Plastic, 10 pc(s), Polybag

Long summary description Tripp Lite U2BLOCK-A10-RD USB-A Port Blockers, Red, 10 Pack:
This is an auto-generated long summary of Tripp Lite U2BLOCK-A10-RD USB-A Port Blockers, Red, 10 Pack based on the first three specs of the first five spec groups.

Tripp Lite U2BLOCK-A10-RD USB-A Port Blockers, Red, 10 Pack. Product type: Port blocker key, Compatible ports/slots: USB Type-A, Product colour: Red. Country of origin: Taiwan, Products per master (outer) case: 10 pc(s), Master (outer) case gross weight: 160 g. Package width: 2.8 mm, Package depth: 100.8 mm, Package height: 127 mm

Features
Product type *
Port blocker key
Compatible ports/slots *
USB Type-A
Product colour *
Red
Material *
Plastic
Package type
Polybag
Quantity per pack *
10 pc(s)
Certification
RoHS, REACH, TAA
Logistics data
Country of origin
Taiwan
Products per master (outer) case
10 pc(s)
Logistics data
Master (outer) case gross weight
160 g
Master (outer) case length
257 mm
Master (outer) case width
318 mm
Master (outer) case height
16 mm
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332253603
Weight & dimensions
Package width
2.8 mm
Package depth
100.8 mm
Package height
127 mm
Package weight
20 g
Brand Image Product code Product Stock Price from
Tripp Lite U2BLOCK-A-KEY USB-A Port Blockers with Reusable Key, 4 Pack Tripp Lite U2BLOCK-A-KEY USB-A Port Blockers with Reusable Key, 4 Pack
(show image)
U2BLOCK-A-KEY U2BLOCK-A-KEY USB-A Port Blockers with Reusable Key, 4 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)