ASUS logo

ASUS P535 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 140 g White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81445
Info modified on:
11 Mar 2021, 12:12:13
Long product name ASUS P535 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 140 g White:

P535 - Intel XScale 520MHz, 64MB RAM, 256MB NAND ROM, 2.8" 65K TFT, Triband GSM, GPS, WLAN, Bluetooth 2.0, Windows Mobile 5.0 + 1GB miniSD Card

ASUS P535 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 140 g White:

Never miss a beat with P535 Triband PDA GPS Phone
Compact Windows Mobile 5.0 smartphone with wireless and GPS functionality is the business executive's ultimate power accessory.

P535 tri-band PDA phone incorporates full wireless functionality, GPS and high quality auto-focus camera in a compact formfactor, offering a comprehensive spread of business and lifestyle applications in an exceedingly handy platform.

Staying Connected
The P535 helps the business executive stay connected while on the move, offering push email, Internet access, off-site synchronization of calendar and contact information over wireless (802.11b+g) or mobile phone GPRS networks. Coupled with the ability to view and edit Office documents, the P535 is the indispensable power tool of the mobile, dynamic workspace.

Integrated GPS
Originally developed for military use, Global Positioning System now has a wide range of civilian applications, for both work and play. Navigating appointment venues in a foreign land, tracking distance and speeds on road trips, treks or while jogging – the P535 offers the wonders of GPS in a compact, handy formfactor.

Integrated Auto-focus Camera
The P535's integrated auto-focus 2.0 megapixel camera is not only capable of high quality pictures, it's also a business card scanner, picking up contact details off photographed business cards in a snap – especially convenient when attending business conventions.

Easy Encryption
ASUS has packed the P535 with proprietary user-friendly software and features. Among the most useful, is the Secret Folder, through which the user can encrypt and protect sensitive personal or business information from prying eyes.

Leading Platform
Underlying the P535's many features, is the Windows Mobile 5.0 operating system, the leading mobile platform with plenty of support and software available, full suite of multimedia playback functionality, and most importantly, the reliance on flash memory: data stored in the P535 remains stored, even if the P535 has lost all power.

Short summary description ASUS P535 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 140 g White:

ASUS P535, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 65536 colours, 0.064 GB, 0.256 GB

Long summary description ASUS P535 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 140 g White:

ASUS P535. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.256 GB, Compatible memory cards: MiniSD. Processor frequency: 0.52 GHz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.